TEKO Enclosures, Inc. Pocket Size Handheld Enclosures HYP.9

Description
FEATURES: Attractive handy enclosures in ABS (UL 94 HB) Ideal for pocket and hand-held devices Matt surface finish Recess in top for a membrane keypad or product label Easy assembly by four self-tapping screws Model HY - top, base and four fixing screws Model HYP - as HY but with separate ABS end panel for plugs, LEDs etc. Model HY-B - as HY but base section also has a clip-on battery compartment lid Model HYP-B - as HYP but base section also has a clip-on battery compartment lid Colors: black RAL 9004 or white RAL 9002 Robust belt/pocket clip accessory Machining, printing and special colors on demand
Description
FEATURES: Attractive handy enclosures in ABS (UL 94 HB) Ideal for pocket and hand-held devices Matt surface finish Recess in top for a membrane keypad or product label Easy assembly by four self-tapping screws Model HY - top, base and four fixing screws Model HYP - as HY but with separate ABS end panel for plugs, LEDs etc. Model HY-B - as HY but base section also has a clip-on battery compartment lid Model HYP-B - as HYP but base section also has a clip-on battery compartment lid Colors: black RAL 9004 or white RAL 9002 Robust belt/pocket clip accessory Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - HYP.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
HYP.9
Pocket Size Handheld Enclosures HYP.9
FEATURES: Attractive handy enclosures in ABS (UL 94 HB) Ideal for pocket and hand-held devices Matt surface finish Recess in top for a membrane keypad or product label Easy assembly by four self-tapping screws Model HY - top, base and four fixing screws Model HYP - as HY but with separate ABS end panel for plugs, LEDs etc. Model HY-B - as HY but base section also has a clip-on battery compartment lid Model HYP-B - as HYP but base section also has a clip-on battery compartment lid Colors: black RAL 9004 or white RAL 9002 Robust belt/pocket clip accessory Machining, printing and special colors on demand

FEATURES:

  • Attractive handy enclosures in ABS (UL 94 HB)
  • Ideal for pocket and hand-held devices
  • Matt surface finish
  • Recess in top for a membrane keypad or
    product label
  • Easy assembly by four self-tapping screws
  • Model HY - top, base and four fixing screws
  • Model HYP - as HY but with separate
    ABS end panel for plugs, LEDs etc.
  • Model HY-B - as HY but base section also has
    a clip-on battery compartment lid
  • Model HYP-B - as HYP but base section also has
    a clip-on battery compartment lid
  • Colors: black RAL 9004 or white RAL 9002
  • Robust belt/pocket clip accessory
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number HYP.9
Product Name Pocket Size Handheld Enclosures
Length 4.11 inch (104 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBFU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Styrene Instrument Case - 762 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.75 inch (121 mm)
View Details
2 suppliers
ENCLOSURE, ABS, DARK GRAY, 6.299 X 3.779 X 2.402 - 70016639 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
Features Flame Retardant
View Details