TEKO Enclosures, Inc. Instrument Cases 763/O.5

Description
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) with 45o inclined display area Ideal for data entry devices, controllers peripherals etc. Matt surface finish Two ABS front panels supplied Version I - Top with two recessed areas, base, two front panels and four feet Version II - as I, but the top panel has an open window for a display module Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand
Description
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) with 45o inclined display area Ideal for data entry devices, controllers peripherals etc. Matt surface finish Two ABS front panels supplied Version I - Top with two recessed areas, base, two front panels and four feet Version II - as I, but the top panel has an open window for a display module Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Instrument Cases - 763/O.5 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Instrument Cases
763/O.5
Instrument Cases 763/O.5
FEATURES: Attractive desktop enclosures in ABS (UL 94 HB) with 45o inclined display area Ideal for data entry devices, controllers peripherals etc. Matt surface finish Two ABS front panels supplied Version I - Top with two recessed areas, base, two front panels and four feet Version II - as I, but the top panel has an open window for a display module Easy assembly by four screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or light gray RAL 9018 Machining, printing and special colors on demand

FEATURES:

  • Attractive desktop enclosures in ABS (UL 94 HB)
    with 45o inclined display area
  • Ideal for data entry devices, controllers
    peripherals etc.
  • Matt surface finish
  • Two ABS front panels supplied
  • Version I - Top with two recessed areas, base,
    two front panels and four feet
  • Version II - as I, but the top panel has an open
    window for a display module
  • Easy assembly by four screws
  • Internal PCB mounting pillars and guides
  • Colors: black RAL 9004 or light gray RAL 9018
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 763/O.5
Product Name Instrument Cases
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Handheld Enclosures - handCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.14 to 3.93 inch (79.76 to 99.82 mm)
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details