TEKO Enclosures, Inc. Top Cover Cases 151/P.9

Description
FEATURES: Practical enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Supplied as a base, plastic cover, & aluminum panel Plastic cover is recessed to hold the aluminum panel or a membrane keypad PCB guides in the case walls Color: black RAL 9004 Assembly by self-tapping screws Machining, printing and special colors on demand
Description
FEATURES: Practical enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Supplied as a base, plastic cover, & aluminum panel Plastic cover is recessed to hold the aluminum panel or a membrane keypad PCB guides in the case walls Color: black RAL 9004 Assembly by self-tapping screws Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Top Cover Cases - 151/P.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Top Cover Cases
151/P.9
Top Cover Cases 151/P.9
FEATURES: Practical enclosures in ABS (UL 94 HB) Easy to machine case design is ideal for installing displays, and switches Supplied as a base, plastic cover, & aluminum panel Plastic cover is recessed to hold the aluminum panel or a membrane keypad PCB guides in the case walls Color: black RAL 9004 Assembly by self-tapping screws Machining, printing and special colors on demand

FEATURES:

  • Practical enclosures in ABS (UL 94 HB)
  • Easy to machine case design is
    ideal for installing displays, and switches
  • Supplied as a base, plastic cover, &
    aluminum panel
  • Plastic cover is recessed to hold the
    aluminum panel or a membrane keypad
  • PCB guides in the case walls
  • Color: black RAL 9004
  • Assembly by self-tapping screws
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 151/P.9
Product Name Top Cover Cases
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 105-912 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 14.17 inch (360 mm)
View Details
3 suppliers