TEKO Enclosures, Inc. Pocket Size Handheld Enclosures 10009A-B.9

Description
FEATURES: Miniature pocket size ABS enclosures (UL 94 HB) with or without an LCD window in the top Handy design with rounded corners Battery compartment for a 9V cell Version I - Top, base, and battery compartment cover Version II - Top, base, battery compartment cover and clear LCD window Four PCB mounting pillars in the top Assembly by a single self-tapping screw Colors: black RAL 9004 or light gray RAL 9018 Stainless steel belt clip - accessory Machining, printing and special colors on demand
Description
FEATURES: Miniature pocket size ABS enclosures (UL 94 HB) with or without an LCD window in the top Handy design with rounded corners Battery compartment for a 9V cell Version I - Top, base, and battery compartment cover Version II - Top, base, battery compartment cover and clear LCD window Four PCB mounting pillars in the top Assembly by a single self-tapping screw Colors: black RAL 9004 or light gray RAL 9018 Stainless steel belt clip - accessory Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Pocket Size Handheld Enclosures - 10009A-B.9 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Pocket Size Handheld Enclosures
10009A-B.9
Pocket Size Handheld Enclosures 10009A-B.9
FEATURES: Miniature pocket size ABS enclosures (UL 94 HB) with or without an LCD window in the top Handy design with rounded corners Battery compartment for a 9V cell Version I - Top, base, and battery compartment cover Version II - Top, base, battery compartment cover and clear LCD window Four PCB mounting pillars in the top Assembly by a single self-tapping screw Colors: black RAL 9004 or light gray RAL 9018 Stainless steel belt clip - accessory Machining, printing and special colors on demand

FEATURES:

  • Miniature pocket size ABS enclosures (UL 94 HB)
    with or without an LCD window in the top
  • Handy design with rounded corners
  • Battery compartment for a 9V cell
  • Version I - Top, base, and battery
    compartment cover
  • Version II - Top, base, battery compartment
    cover and clear LCD window
  • Four PCB mounting pillars in the top
  • Assembly by a single self-tapping screw
  • Colors: black RAL 9004 or light gray RAL 9018
  • Stainless steel belt clip - accessory
  • Machining, printing and special colors on demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number 10009A-B.9
Product Name Pocket Size Handheld Enclosures
Length 4.21 inch (107 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Pcb Box Enclosure, Aluminium, Black; Enclosure Type Takachi - 83X9844 - Newark, An Avnet Company
Specs
Length 0.5118 inch (13 mm)
Width 1.89 inch (48 mm)
Depth 1.93 inch (49 mm)
View Details