Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
TEKO ENCLOSURES, INC.
272.16 -- RF BOXES
TEKO Enclosures, Inc.
RF Boxes
272.16
Description
FEATURES: RF boxes including snap-on flanged top & base covers with contact fingers Mild steel with hot tin-plating for easy soldering
TEKO Enclosures, Inc.
Done
Description
FEATURES: RF boxes including snap-on flanged top & base covers with contact fingers Mild steel with hot tin-plating for easy soldering
Suppliers
Company
Product
Description
Supplier Links
TEKO Enclosures, Inc.
Bridgeville, PA, USA
RF Boxes
272.16
RF Boxes
272.16
FEATURES: RF boxes including snap-on flanged top & base covers with contact fingers Mild steel with hot tin-plating for easy soldering
FEATURES:
RF boxes including snap-on flanged top &
base covers with contact fingers
Mild steel with hot tin-plating for easy soldering
Supplier's Site
Technical Specifications
TEKO Enclosures, Inc.
Product Category
Industrial Enclosures
Product Number
272.16
Product Name
RF Boxes
Length
3.27 inch (83.01 mm)
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Enclosures, Boxes, & Cases
2037
Specs
Length
5.87 inch (149 mm)
Width
3.13 inch (79.4 mm)
Features
RoHS Compliant
View Details
Beckhoff Automation LLC
BG2000-0010 | Protection enclosure for IP67 box, 36.5 mm x 131 mm x 89 mm
View Details
BARTEC
GRP nR Zone 2
universal-access-point-enclosure
Specs
NEMA Rating
NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects
6
Ingress Protection(IP) Rating Against Moisture
6
View Details
Takachi Electronics Enclosure Co., Ltd.
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi
TW7-3-13B
Specs
Length
1.02 inch (25.81 mm)
Width
2.56 inch (65 mm)
Depth
5.12 inch (130 mm)
View Details