TEKO Enclosures, Inc. Front Panel Cases MC12.7

Description
FEATURES: Modern enclosures in Polystyrene (UL 94 HB) Ideal for small electronic devices Matt surface finish Two plastic front panels included Replacement aluminum front panels available as accessories Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand
Description
FEATURES: Modern enclosures in Polystyrene (UL 94 HB) Ideal for small electronic devices Matt surface finish Two plastic front panels included Replacement aluminum front panels available as accessories Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand

Suppliers

Company
Product
Description
Supplier Links
Front Panel Cases - MC12.7 - TEKO Enclosures, Inc.
Bridgeville, PA, USA
Front Panel Cases
MC12.7
Front Panel Cases MC12.7
FEATURES: Modern enclosures in Polystyrene (UL 94 HB) Ideal for small electronic devices Matt surface finish Two plastic front panels included Replacement aluminum front panels available as accessories Easy assembly by two self-tapping screws Internal PCB mounting pillars and guides Colors: black RAL 9004 or white RAL 9002 Machining, printing and special colors on demand

FEATURES:

  • Modern enclosures in Polystyrene (UL 94 HB)
  • Ideal for small electronic devices
  • Matt surface finish
  • Two plastic front panels included
  • Replacement aluminum front panels available
    as accessories
  • Easy assembly by two self-tapping screws
  • Internal PCB mounting pillars and guides
  • Colors: black RAL 9004 or white RAL 9002
  • Machining, printing and special colors on
    demand
Supplier's Site

Technical Specifications

  TEKO Enclosures, Inc.
Product Category Industrial Enclosures
Product Number MC12.7
Product Name Front Panel Cases
Length 3.35 inch (84.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411QU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 7 inch (178 mm)
Width 5 inch (127 mm)
View Details
4 suppliers
Phenolic Instrument Case - 701 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.81 inch (173 mm)
View Details
2 suppliers
ENCLOSURE, TYPE 80, 3.15 X 3.15 X 3.15 INCHES - 70016694 - Allied Electronics, Inc.
Specs
Type Electronic and Instrument Enclosures
Material ABS
View Details