Radwell International Datasheets for Programmable Logic Controllers (PLC)

Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more

Page: 1 10 20 25 26 27 28 29 30 31 32
Product Name Notes
(6026144) RELAY OUTPUT EXPANSION MODULE: 2 NO CONTACTS AND 1 24VDC SIGNAL OUTPUT, SCREW TERMINALS,UE410-2RO3 SCREW TERMS, UE410-2RO3 SAFETY. FREE 2 YEAR RADWELL WARRANTY
ACROMAG PLCs/Machine Control UL/CSA-4683-TTM-1
ADJUSTABLE CAPACITY POWER SENSOR, FAST RESPONSE UNVERSAL POWER CELL, 4-20MA, 0-10VDC, 0.050 SECOND RESPONSE TIME. FREE 2 YEAR RADWELL WARRANTY
ALARM HORN, 12-48 VDC, 50/60 HZ, 60 C OPERATING TEMPERATURE. FREE 2 YEAR RADWELL WARRANTY
ANALOG OUTPUT MODULE, 1 OUTPUT, 1 SCREW TERMINAL BLOCK, 0-10 V, 4-20 MA, 12 BIT RESOLUTION, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY
ANDOVER CONTROLS PLCs/Machine Control UI-8-10
ASEA BROWN BOVERI, UNK4806B-G, UNK4806BG, PLC RACK, UNITROL M, . FREE 2 YEAR RADWELL WARRANTY
BACK PLANE, BASE MODULE, 8 SLOT, FOR PC10G/PC3J I/O UNITS. FREE 2 YEAR RADWELL WARRANTY
BATTERY, LITHIUM. 3.6V, 3600MAH, WIRE LEADS & CONNECTOR, WORKS W/ OKUMA MX50 PLC/ LATHE. FREE 2 YEAR RADWELL WARRANTY
BRACKET STAND R A2. FREE 2 YEAR RADWELL WARRANTY
BUS COUPLER MODULE, A2S-I. FREE 2 YEAR RADWELL WARRANTY
BUS END ADAPTER TSX17. FREE 2 YEAR RADWELL WARRANTY
BUS TERMINAL UNIT 16X24VDC INPUT/OUTPUT. FREE 2 YEAR RADWELL WARRANTY
CHAINING CABLE, FOR MODICON TSX, DMF EXTENSION, 0.9 M. FREE 2 YEAR RADWELL WARRANTY
CONTACTOR TERMINAL COVER. FREE 2 YEAR RADWELL WARRANTY
CONTROL MODULE, TTO, TLS. FREE 2 YEAR RADWELL WARRANTY
CONTROL MONITOR, LOADGARD, 4POINT, TREND SERIES 4. FREE 2 YEAR RADWELL WARRANTY
CONTROL, I/O MODULE, 8-UNIVERSAL I/O POINTS, WITH OVERRIDE AND LCD DISPLAY, 22.5-26 VDC SUPPLY RANGE, 0-10 VDC / 4-20 MA ANALOG INPUT/OUTPUT, IP20 ENCLOSURE, DIN-RAIL MOUNT. FREE 2 YEAR RADWELL...
CONVERTER DC/DC 200-370VIN 28VOUT. FREE 2 YEAR RADWELL WARRANTY
COUNTER MODULE TSX 47/67/87 1POINT 40KHZ FAST. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE TSX8740. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE, 5 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY
CPU MODULE. FREE 2 YEAR RADWELL WARRANTY
DIGITAL CONTROL I/O, MODULE FOR GE F60 FEEDER RELAY, 4 FORM. FREE 2 YEAR RADWELL WARRANTY
DIGITAL INPUT MODULE, TM5, 12 DIGITAL INPUTS, 24 VDC, SINK, 1 WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINED BY MANUFACTURER, BRICK INPUT MODULE, 100=240VAC, 24 VDC INPUT, 240VAC / 30 VDC OUTPUT, 2 AMP, 30 VA, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTRUER, I/O RACK EXPANSION MODULE, 8 OUTPUT, TR, SCE, RM, TBK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 11/01/2020, ETHERNET TCP/IP MODULE, MODICON PREMIUM, IP20, REPLACED BY: BMXNOE0110. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 12/31/2016, INPUT MODULE, ANALOGUE, 24 VDC, 50 MA, 8 INPUTS, 10 BIT RESOLUTION, DIN RAIL MOUNT, -25 TO +70 DEGREE C, IP20. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER - 12/31/2018, MOTION CONTROL MODULE, MODICON PREMIUM, 7.2 TO 11.5W, 8MS TO 10MS, FOR SERVOMOTORS, LIMITED AND INFINITE AXIS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER - 12/31/2018, PROCESSOR PL7, SINGLE-FORMAT, 440 MA, 5 VDC, IP20, REPLACED BY: BMXP342020. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 01/30/2020, PROCESSOR MODULE, FOR MODICON TSX 57, 64 CHANNELS MANAGED, PL7, MAX 1024 I/O, 688K16 RAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 02/12/20, DISCRETE OUTPUT MODULE, 8 POINT, 24 VDC, SOLID STATE, 0.5 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06.28.2019, ANALOG INPUT MODULE, M238 LOGIC CONTROLLER, 4 INPUTS, VOLTAGE/CURRENT/TEMP ERATURE- NON DIFFERENTIAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 06.28.2019, INPUT MODULE, DIGITAL, SUPPLY VOLTAGE 24VDC, 16 INPUTS, SCREW TERMINALS, DISCRETE INPUT VOLTAGE 24V, DISCRETE INPUT CURRENT 7MA, REPLACED BY TM3DI16. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 07/07/2021, I/O MODULE, EXPANSION, ANALOG, 4 INPUT, 2 OUTPUTS, 0-10 VDC, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 07/31/21, CABLE, TWIDO SERIRES, FOR MODBUS MODULE, RS485 SERIAL LINK, MINI DIN CONNECTOR, END WITH FREE WIRES, 1M LENGTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 11/01/2020, PROCESSOR MODULE, FOR MODICON TSX 57, 32 CHANNELS MANAGED, PL7, SUCCESSOR: BMEP583020. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12-2-2020, SAFETY MODULE, EMERGENCY STOP MODULE, 12I 2Q, 24 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12.05.2020, INPUT MODULE, FOR MODICON TSX, ANALOG, 16 INPUTS, 16 BITS, +/-80MV, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12.05.2020, INPUT MODULE, FOR MODICON TSX, ANALOG, 16 INPUTS, 16 BITS, +/-80MV, REPLACEMENT: BMXART0814. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12.2016, BASE UNIT, DC 6 IN, DC 4 OUT, 24 VDC, REPLACEMENT: TM221M16R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/01/2020, POWER SUPPLY MODULE, MODICON PREMIUM, 100-240 VAC, 26 WATT, 300 MA, 50/60 HZ, 0 TO +60 DEGREES C, IP20, REPLACED BY BMXCPS2000. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 12/02/2020, ANALOG INPUT MODULE, FOR MODICON TSX, 4 HIGH LEVEL INPUTS, 16 BITS CONVERSION, 4-20 MA, 660 MA AT 5 V DC, RECOMMENDED REPLACEMENT: BMXART0414. FREE 2...
DISCONTINUED BY MANUFACTURER 12/02/2020, ANALOG INPUT MODULE, MODICON PREMIUM, 8 LOW LEVEL ISOLATED INPUTS, 16 BITS CONVERSION, 4-20MA, +/-10V, FOR MODICON TSX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/02/2020, DIGITAL INPUT MOUDLE, TSX PREMIUM, 32 INPUTS, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/02/2020, DISCRETE INPUT MODULE, 64 POINTS, 24 VDC, 3.5 MA, LED SCREEN, REPLACED BY BMXDDI6402K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/02/2020, OUTPUT MODULE, 16-POINT, 53 AMP, 24-240 VAC, 12-24 VDC, 1 N/O, SCREW TERMINAL, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/02/2020, PROCESSOR MODULE, DOUBLE-FORMAT PL7 PROCESSOR, MODICON PREMIUM, INTERNAL RAM 64KWORDS PROGRAM & DATA, TRANSPARENT READY, PL7 JUNIOR/PRO, IP20, REPLACED BY: BMEP583020. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 12/31/2005, INPUT MODULE, 1-CHANNEL, 24 VDC, ANALOG, 0-10 V, FOR MODICON TSX NANO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2013, PROCESSOR MODULE, TSX 47 30, LED INDICATOR, 9 PIN D-SUB FEMALE CONNECTOR, RACK MOUNTED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2016, BASE CONTROLLER, 1 AMP, 24 VDC, 300 MA, 12 INPUTS, 24 INPUTS W/ SOLID STATE, 16 OUTPUTS SOLID STATE, LED INDICATORS, 0 TO +55 DEGREES C,...
DISCONTINUED BY MANUFACTURER 12/31/2016, BASE CONTROLLER, COMPACT, 9 X INPUTS WITH 24 VDC, 7 X OUTPUT RELAYS, 0.1 MA MINIMUM LOAD, 30000 UOHM CONTACT RESISTANCE, 4.6 W MAXIMUM POWER CONSUMPTION,...
DISCONTINUED BY MANUFACTURER 12/31/2016, BASE UNIT MODULE, 14 INPUT, 10 OUTPUT, 120/240 VAC, TBK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2016, COMPACT BASE CONTROLLER, TWIDO, 24 V DC SUPPLY, 24 INPUT, 16 OUTPUT RELAYS, 17.2 W MAX, 0 TO 50 C, REPLACED BY TM221C40T. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER 12/31/2016, CONTROLLER, COMPACT PLC BASE, TWIDO SERIES, 100/240 V AC SUPPLY, 24 INPUTS, 16 OUPUTS, 24 V DC, RELAY BASE UNIT, 2 TRANSISTOR ETHERNET TCP, REPLACED BY...
DISCONTINUED BY MANUFACTURER 12/31/2016, I/O MODUL, ANALOG, TWIDO RANGE, 2 VDC, 50-60 MA, 2 INPUTS, 1 OUTPUT, DIN RAIL MOUNT, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER 12/31/2016, PLC BASE UNIT, 12 DIGITAL INPUTS, 24 VDC INPUT VOLTAGE, 8 OUTPUT (6 RELAY / 2 TRIAC), REPLACED BY TM221M16R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2018, MOTION CONTROL MODULE, 4-AXIS ANALOG, 8 MS TO 10 S, 24 VDC, 0 TO +60 DEGREES C. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 12/31/2019, EXTENSION RACK, TSX 37 SERIES, TSX MICRO, 2 SLOTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2019, PLC PROCESSOR, TSX SERIES, 572X3, FIP PL7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2019,PLC RACK, 12 SLOT, NON-EXTENDABLE, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2019,UNITY PROCESSOR, 572X4, 850 MA, 5 VDC, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2020, 8 INPUT, 115 VAC, TERMINAL BLOCK CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2020, COUNTER MODULE, 40 KHZ, 2 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2020, ELECTRIC PLC I/O MODULE, MODICON TSX MICRO 32 X I/O, 1 AMP, 24 - 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2020, FIPWAY AGENT PCMCIA CARD, 5 VDC, FOR ATRIUM SLOT/PREMIUM PLC, WITH PROTECTIVE COVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2020, PLC MODULE, 8 INPUT, 24 VDC,+8Q , 0.5 AMP, CONN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2020, PLC MODULE, INPUT/OUTPUT MODULE, TSX MICRO, 24 VDC, 16 SCREW TERMINAL BLOCK, 9 MA, 4 OHM, 4.5 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2020, PLC MODULE,I/O MODULE, 0.5 AMPS, 24 VDC, 16 INPUTS, 12 OUTPUTS, SOLID STATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2020, PLC MODULE,I/O MODULE, 16 INPUT, 12 OUTPUT, SOLID STATE OUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 2020,PLC MODULE, 6 MA, 115 VAC, +12 Q RELAY,16 SCREW TERMINAL BLOCK,. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 28.06.2019, DISCRETE OUTPUT MODULE, M238 LOGIC CONTROLLER, 8 OUTPUTS, 24 V TRANSISTOR, 1 SCREW TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 31/12/18, COMMUNICATION MODULE, 1 CHANNEL, 2 TWISTED SHIELDED PAIRS CABLE, 32 DEVICES, 350 MA AT 5 VDC, RS485 ISOLATED, MODBUS, 0 TO +60 DEGREE C. FREE 2...
DISCONTINUED BY MANUFACTURER 31/12/18, EXTENDABLE RACK, FOR MULTI-RACKS CONFIGURATION, 4 SLOTS, 2 FEMALE SUB-D 9 CONNECTORS, SCREW OR CLIP MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 31/12/18, OUTPUT MODULE, MODICON, 3 AMP, 12-24 VDC, 24-240 VAC, 8 OUTPUTS, 1 N/O, SCREW TERMINAL BLOCK, -25 TO 70 DEGREES C, IP20, REPLACED BY BXMDRA0805. FREE...
DISCONTINUED BY MANUFACTURER 31/12/2005, COMMUNICATION MODULE, 2 CHANNEL, RS232. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 31/12/2016, BASE UNIT, EXTREME PLC BASE, TWIDO, CAN, 12-24 VDC SUPPLY, 96 W, 1X 70-WAY MALE CONNECTOR, -40 TO 110 DEGREES C. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER 31/12/2016, DISCRETE INPUT MODULE, TWIDO, 32 INPUTS, 24 V DC, DIN RAIL MOUNT, HE-10 CONNECTOR, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 31/12/2016, PLC MODULE, ETHERNET MODBUS GATEWAY/ROUTER, CLASS B10, 24 V DC, IP30, NO REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 31/12/2019, DISCRETE OUTPUT MODULE, TSX MICRO, 32 SCREW TERMINAL BLOCK OUTPUTS, 24 VDC, 0.5 MA, 19-30 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER 31/12/21, CLOCK CARTRIDGE, CALENDAR, OPTIONAL, FOR PLC TWIDO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER DECEMBER 2018, COMMUNICATION MODULE, TCP/IP MODULE, 10 MBIT/S, 5 VDC, REPLACEMENT: BMXNOE0100. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER DECEMBER 2018, INTERFACE MODULE, 10/100 TCP/IP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER DECEMBER 2018,COMMUNICATION MODULE ,TCP/IP MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER DECEMEBER 2018, INTERFACE MODULE ,10/100 TCP/IP, 10/100 MBIT/S, WEB SERVER CLASS B30, 360 MA, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE - 12/31/2016, MODULAR BASE CONTROLLER, TWIDO, 24 VDC SUPPLY, 12 INPUT, 24 INPUTS W/ 24 VDC, 8 OUTPUT SOLID STATE (SINK). FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER SINCE: 12/31/2018, INPUT MODULE, DISCRETE, MODICON PREMIUM, 24 VDC, 8 CURRENT SINK ISOLATED CONFORMING TO EN/IEC 61131-2 TYPE 2, 7 MA, IP20, REPLACED BY: BMXDDI1602. FREE 2...
DISCONTINUED BY MANUFACTURER SINCE: 12/31/2019, COMMUNICATION CARD, PCMCIA CARD TYPE III, FOR ATRIUM CO-PROCESSOR/PREMIUM PROCESSOR, RS485MP, 150 MA, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER SINCE: 31/12/2018, DISCRETE OUTPUT MODULE, MODICON PREMIUM, 16 OUTPUT SOLID STATE, 24-120 VAC, 220 MA, REPLACED BY: BMXDAO1605. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 12.05.2020, OUTPUT MODULE, 32 POINT, 0.1 AMP, 24 V DC, DISCRETE, MODICON PREMIUM - 32 O SOLID STATE, REPLACEMENT: BMXDDO3202K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 12.31.2016, OUTPUT MODULE, 32 OUTPUTS, 24VDC, DIN RAIL MOUNT, REPLACEMENT: TM3DQ32TK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, 31/12/16, PLC BASE UNIT, 24 POINT INPUT AT 24 VDC, 16 POINT OUTPUT, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTER MODULE, T407/607, TSX17 EU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ADAPTER MODULE, UTWAY, CONNECTS THE MICRO-PLC TO THE UNI-TELWAY BUS, FOR TSX 17-20 PLC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG I/O MODULE, TWIDO, 24 VDC SUPPLY, 2 INPUTS, 1 OUPUT, 0-10 V / 4-20 MA, 12 BIT RESOLUTION, REMOVABLE SCREW TERMINAL BLOCK. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, ANALOG INPUT ADJUSTMENT BOX, MODICON TSX MICRO, 8 INPUTS, 0 - 10 V, -25 TO 70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE TWIDO - 24 V DC SUPPLY - 4 INPUTS 0-10V, 0-20 MA, REPLACED BY TM2AMI4LT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, FOR MODICON TSX, 16 INPUTS, 12 BITS, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG INPUT MODULE, TWIDO, 24 VDC SUPPLY, 2 INPUTS 0-10V, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ANALOG MODULE, SUPER UNIVERSAL, W/OVERRIDE, 8 I/O, LED SIGNAL/FAULT INDICATION, 22.5-26 V DC, 4-20 MA, 2.2 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, APPLICATIONS MODULE, COPROCESSOR, W/ MODBUS RTU OPTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AXIS CONTROL MODULE, FOR MODICON TSX, 4-AXIS, ANALOG OUTPUTS, MULTIAXIS INPUTS, 0-5VDC INPUT, +/-10VDC OUTPUT, RELAY OUTPUT, 14 BITS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AXIS CONTROL MODULE, FOR MODICON TSX, ANALOG, 3 INPUTS, 24VDC, 5 OUTPUTS, +/-10V AND RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, AXIS CONTROLLER CARD, SINGLE BOARD COMPUTER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE UNIT, 24INPUT, 16OUTPUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASE UNIT, 6IN DC, 4OUT RLY, 100-240VAC, INPUT 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BASEPLATE FOR 3BSE018157R1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BATTERY, FOR PLC/TSX17 SERIES, 0.1 AMP, LITHIUM, 3.6 VOLTS, 1200 MAH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRICK INPUT MODULE, SX 07 CA 6E, 4S RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BRICK INPUT MODULE, TSX NANO, 6I, 24 VDC, 14W, 0.5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS AND NETWORK MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS CONNECTION MODULE, 4 AMP FUSE, 24 VDC, 50/60 HZ, 96 VA, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS CONNECTION MODULE, INPUT: 24 VAC 50/60HZ 0 VA, IP20(30), PASS THROUGH: 24VAC/DC 144VA, CLASS 2. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, BUS CONNECTOR CABLE FOR RACKS, DAISY CHAINING, 2 CONNECTORS, SUB-D 9, 1 METRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE FOR ISOLATED RS422/485 TAP LINK, T-JUNCTION BOX, 3 METRE, MODBUS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, 3M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CABLE, COMMUNICATION, RS485/232. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION INTERFACE MODULE, 2 ASYNCHONOUS PORTS, RS-232C ISOLATED, 20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION INTERFACE MODULE, FOR UNI-TELWAY BUS MASTER, 2 CHANNEL ADAPTERS, 25-WAY SUB-D CONNECTOR FOR CHANNEL 0 AND 1. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MASTER MODULE, FOR PC10G/PC3J'S PLC, DEVICENET COMPATIBLE, COMMUNICATION SPEED: 500/250/125 KBPS (SELECTED BY A SWITCH), MAX. 2048 (256 BYTE) I/O POINTS, 63 STATIONS, REMOTE I/O &
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, 2POINT, RS232 IS HD/FD/UNI-TE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, MAPWAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, MODICON PREMIUM, 2 CHANNEL, RS485+PCMCIA, MULTIPROTOCOL, UNITY PRO, 350MA AT 5VDC, REPLACED BY: BMXNOM0200. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, RS232, IS/UTWAY HD/UNI-TE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, TSX7 SERIES, ETHWAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COMMUNICATION MODULE, W/2 RS485 PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTION BLOCK MAPWAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONNECTOR, LOCAL DERIVATION FIP JUNCTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, LOAD MONITOR, TONNAGE, TREND SERIES 2, 3 POINT LED DISPLAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL MODULE, REMOTE I/O MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL PROCESSOR MODULE, C200, EXPERION PKS, 24 VDC, CONFORMAL COATING, (51404305-475). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL UNIT, FORCE/ACU, LED INDICATOR LIGHTS, 3 PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONTROL UNIT, RACK, 14 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CONVERTER, JUNCTION UNI-TELEWAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTER MODULE, 405 SERIES, RELAY OUTPUT, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTING MODULE, FOR MODICON TSX, 12VDC, 5 INPUTS, 4 OUTPUT, 5/42VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COUNTING MODULE, FOR MODICON TSX, 2 CHANNELS, UP TO 2 KHZ, 5VDC AND 24VDC INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, COVER MEMORY CARTRIDGE, SLOT COVER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE PROCESSOR, PLC MODULE, TSX PREMIUM 5710, 2 X 8-PIN FEMALE PORTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE PROCESSOR, PLC MODULE, TSX, PREMIUM 5710 , UNITY PROCESSOR, 2 RACK, 850 MA, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 115/230 VAC 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 22.5K WORD MEMORY, 15.5K LADDER, SAME AS 435-CPU. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, 23.5K MEMORY, RS232/485. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, HORIZONTAL UNIT, RS485 AND 10/100BASE-T. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, HORIZONTAL UNIT, RS485 AND MULTI-MODE ST REDUNDANT 100BASE-FX. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, RACK MOUNT, FOR PROCESSOR TSX 47-10 JR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CPU MODULE, TSX 47 PROCESSOR, I/O, MEM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CT/VT MODULE, HORIZONTAL UNIT, SENSITIVE GROUND - 4 CT/4 VT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CT/VT MODULE, HORIZONTAL UNIT, STANDARD - 4 CT/4 VT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, CT/VT MODULE, UR SERIES, PHASE CTS: 3-1AMP / 5AMP, GROUND CT: 1-1AMP / 5AMP, VTS: 3PH 1AUX / 50-24V, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL I/O MODULE, HORIZONTAL UNIT, 16 DIGITAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL I/O MODULE, HORIZONTAL UNIT, 2 FORM A AND 2 FORM C OUTPUTS, 8 DIGITAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL I/O MODULE, HORIZONTAL UNIT, 4 FORM A OUTPUTS, 8 DIGITAL INPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL I/O MODULE, HORIZONTAL UNIT, 4 FORM C AND 4 FAST FORM C OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL I/O MODULE, HORIZONTAL UNIT, 8 FORM A OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 16 DIGITAL INPUT, SIGNALING PER INPUT WITH GREEN LED,16 DI, INDIVIDUALLY CONFIGURABLE AS:. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL INPUT MODULE, 32 INPUTS AT 24VDC, 10MS DELAY, OPTO COUPLED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DIGITAL OUTPUT MODULE, 32 CHANNELS, 24 VDC, 2 AMP, OPTO COUPLED, (31409245). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACRTURER, INPUT MODULE, DESCRETE, 16 INPUT, 24 VDC, 4 MS RESPONSE TIME, SCREW TERMINAL, 0 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, 24VDC POSITIV, 19-30V, 7MA DISCRETE INPUT VOLTAGE. 12 1 HE 10 CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE INPUT MODULE, MODICON PREMIUM, 16 POINT, CAPACATIVE ISOLATED INPUTS, 100-120 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, 16 OUTPUT, 48-240 VAC OUTPUT VOLTAGE, 12 AMP MAX CURRENT PER MODULE, SCREW TERMINAL BLOCK, REPLACED BY: BMXDAO1605 . FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, MODICON PREMIUM PAC, 8 POINTS, RELAY PROTECTED, SCREW TERMINAL BLOCK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISCRETE OUTPUT MODULE, MODICON TSX PREMIUM, 8 OUTPUT SOLID STATE, TRIAC PROTECTED, 48-120-240 VAC, 2 AMP, SCREW TERMINAL BLOCK, REPLACED BY BMXDAO1605. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, DISCRETE SOLID STATE I/O BASE DC, MODICON TSX MICRO, 32 INPUT, 0.1 AMP, 24 VDC, 2-WIRE/3-WIRE PROXIMITY SENSOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, DISPLAY INTELLIGENT HYBRID SEVEN SEGMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ENERGY STORAGE, UPS-BAT/VRLA/24DC/12 AH, EAD AGM, VRLA TECHNOLOGY, 24 V DC, 12 AH, TOOL-FREE BATTERY REPLACEMENT, AUTOMATIC DETECTION, AND COMMUNICATION WITH QUINT UPS-IQ. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, EXPANSION INPUT MODULE, 24VDC, 8INPUTS, 7MA, 25MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 24VDC, 16INPUT, 7MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, 4 INPUT DC, 4 OUTPUT RELAY, RM TBK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, ANA 2 IN RTD-TH, 1 OUT V-MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, ANALOG +/-10V, 50MA, 0.22-0.25N.M, 55DEG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, ANALOG, 1 OUTPUT, 4-20MA, 0-10V, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, ANALOG, 4INPUT , 2OUTPUT, 0-10VDC, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE, COMMUNICATION, RS485 TBK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXPANSION UNIT, 16 DC INPUT, 8 RELAY OUTPUT, SPRING TBK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXTENDABLE PLC RACK, 8 SLOT, MULTI-RACK CONFIGURATION, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXTENDED I/O, SMALL OPTION MODULE (UNID). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, EXTENSION RACK, 6 SLOT, 2 CONNECTOR, FEMALE, SUB-D, 9 REMOTE CONNECTION OF BUS X, FOR MULTI-RACK CONFIGURATION, 6,IP20,MODICON . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FILLER DUMMY MODULE, FOR DL205, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, FLASH MEMORY CARD, 128 KB, PROG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, HOST LINK MODULE, LED INDICATORS, 25 PIN CONNECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O CONTROL MODULE, LOCAL, LES 20 TYPE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXPANDER MODULE, 24 VDC, 40 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O EXTENSION MODULE, 0.35 AMP, 24 VDC, 6 TRANSISTOR OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE BASE, 4 SLOT ,CHASSIS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 1AMP/POINT, 4AMP/COM, 5/12/24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 32 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, 8 UNIVERSAL, SIGNALED GREEN LED, 0-10 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, COMPACT PLC BASE, 11 MA, 24VDC, 7 I/O EXPANSION MODULES, INTERNAL RAM, REPLACED BY: TM221CE16R AND TM3DM24R. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O MODULE, I/O LIM, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O OUTPUT MODULE, 16 POINT RELAY, 125 VDC, 50 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, I/O SLOT, COVER PLATE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 0.5 AMPS, 24 VDC, 14 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 10 AMP, 12 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 100-120 VAC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 12 POINT, 24 VDC, DISCRETE, W/SCREW TERM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT REGROUP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 POINT, 110/115 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16 PT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 16-POINT, 24 V AC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 24 VDC, 16 POINT, SCREW TYPE TERMINAL, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32 POINT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 32INPUT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 INPUTS, 10-28 VDC, 0.7 W, DIN-RAIL MOUNT, 00 A2 83 20 67 01. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, 8 POINT, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, CURRENT SINKING/SOURCING, 32 POINT, 24 VDC, ISOLATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR MODICON TSX NANO, ANALOG, 0-10 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR MODICON TSX, ANALOG ISOLATED INPUTS, 4 POINT, 11 BITS, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR MODICON TSX, ANALOG, 16 INPUTS, 13 BITS, 2MA PULSED INPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR MODICON TSX, ANALOG, 4 CHANNELS, +/-1 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR MODICON TSX, ANALOG, 4 CHANNELS, +/-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR MODICON TSX, ANALOG, 4 CHANNELS, +/-50 MV. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR MODICON TSX, ANALOG, 4 INPUTS, 11 BITS, ISOLATED +/-10 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR MODICON TSX, ANALOG, 8 CHANNELS, +/-10V, FAST ANALOG. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, FOR MODICON TSX, ANALOG, 8 INPUTS, 12 BITS, 0-20MA, 4-20MA, +/-10V, 0-10V, 0-5V, 1-5V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, IN: 24 VDC OUT: 0.5 AMP 24 VDC, 14 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ISOL 120VAC 16 IN, CC, HW (MIN/MULT 10). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, ISOLATED, 16POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SIMATIC, 16 POINT, 12/24 VAC/DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SIMATIC, 16 POINT, 24-48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, SINK SOURCE INPUT, 32 POINT, 5-12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, TSX 07 NANO, 9 AC POWER INPUTS, 7 OUTPUTS, TRANSISTOR LOG. NEGATIVE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, TSX MICRO 32, DISCRET IINPUT DC, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, TSX NANO, 9 INPUTS, 7 OUTPUTS, 24 VDC, 240 VAC, 14 W, 1.5 AMP, CLASS 2, 60 DEGREE C MAX. FREE 2 YEAR RADWELL WARRANTY...
DISCONTINUED BY MANUFACTURER, INPUT MODULE, TSX SERIES, 16 CHANNEL, 48 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE, UNIVERSAL, 8INPUTS, 0-5V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INPUT SIMULATOR, 16 BITS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTELLIGENT INTERFACE MODULE, 1INPUT, INTEGRAL SPDT RELAY, DUAL INPUT MODEL, 2-WIRE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTELLIGENT MODULE, FOR TSX 17 MICRO-PLCS, 4 ANALOG TIMERS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTER-RELAY COMMUNICATIONS MODULE, HORIZONTAL UNIT, 1300 NM, MULTI MODE, LED, 2 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTER-RELAY COMMUNICATIONS MODULE, HORIZONTAL UNIT, 1550 NM, SINGLE MODE, LASER, 2 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTER-RELAY COMMUNICATIONS MODULE, HORIZONTAL UNIT, 820 NM, MULTI MODE, LED, 2 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTER-RELAY COMMUNICATIONS MODULE, HORIZONTAL UNIT, IEEE C37.94, 820 NM, MULTIMODE, LED, 2 CHANNELS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERBUS BUS MODULE, FOR PREMIUM PLC, 500MA AT 5VDC, RS485 REMOTE BUS, MODICON PREMIUM AUTOMATION PLATFORM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE COMMUNICATION MODULE, RS232C IS PROTICAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, 16 RELAY, 24V, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, 2INT ISOLATED, RS232C CARTRIDGE, 2 CHANNEL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, ADDRESSABLE, FIRE ALARM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, INTELLIGENT DUAL INPUT, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, INTELLIGENT, ADDRESSABLE, 1-INPUT, (315-093315). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, INTELLIGENT, SINGLE INPUT, WITH RELAY, 500-896224. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, PROFIBUS-D, UNIDRIVE, COPROCESSOR, 9-PIN D-SUB CONNECTORS, 3 FEMALE / 1 MALE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, INTERRUPT INPUT MODULE, SCREW TYPE TERMINAL, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, ISOLATED DISCRETE INPUT MODULE, 16 POINT, 24 VDC, 100 MA @ 5.1VDC, 3 MA @ 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LANGUAGE PROGRAMMING CARTRIDGE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE TERMINATOR A, MALE, D-SUB, 9 PIN, FOR RACK END. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINE TERMINATOR B, MALE, D-SUB, 9 PIN, FOR RACK END. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LINK MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCAL CHAINING JUNCTION, TSX SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCAL DERIVATION JUNCTION, TSX SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOCAL LINE TERMINATOR, TSX SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, LOGIC CONTROLLER, MODICON M258, COMPACT BASE, 42 DISCRETE I/O, CANOPEN, 24 VDC, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MASTER CPU MODULE, 31315076-518-108. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEASUREMENT AND COUNTER MODULE, 15 MA AT 24 V DC, 2 CHANNEL I/O, 850 MA AT 5 V DC, 1 MS CYCLE TIME, DISCRETE INPUT LOGIC, AUXILIARY...
DISCONTINUED BY MANUFACTURER, MECHATROLINK-II MASTER UNIT, USB PORT, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY CARTRIDGE, EPROM, 8 MEMORY MODULE, 16K WORDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE CARTRIDGE, EPROM, 64K WORDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE RAM CARTRIDGE, 256 K WORD. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, 256K16, SRAM, MEM AND FILES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, 32K CARTRIDGE, TSX47, EEPROM, AVAILABLE, SURPLUS, NEVER USED, 2 YEAR RADWELL WARRANTY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, CARTRIDGE COMMUNICATIONS, 64K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, EEPROM, 64 K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MEMORY MODULE, RAM CARTRIDGE ,32K WORDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MICRO PLC, TSX MICRO SERIES, 16 INPUT, 12 OUTPUT, 2 SLOT RACK, TSX 3705 AC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODBUS+ PCMCIA CARD, COMMUNICATIONS MODULE, 2 LOCKING SCREW TABS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR BASE CONTROLLER, 60 AMPS, 24 VDC, 2 MA, 3 SLOTS, NO DIRECT REPLACEMENT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR BASE CONTROLLER, SERIES: TSX, 3 SLOTS, PRIMARY VOLTAGE: 24 V, 19.2-30 VDC, INPUT: 60 AMP 2 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULAR BOARD, RX CHANGEOVER UNIT, REMOTE/RESET, SELECT/FORCE/AUTO/FA IL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE , POWER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE BACKPLANE, 6 MODULE SLOT, EXPANSION BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE BUS INTERFACE, P1, BIM, 10-MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE COMMUNICATION TELWAY 7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE FOR TSX37AS-I RACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE MEMORY CARD, 32 K, 16 RAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE MEMORY, EPROM, FOR TSX17, 8K. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MODULE REPEATER, RS485 TO RS485, 115 VAC, 50 - 60 HZ, 0.2A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, MOTION CONTROL MODULE, FOR STEPPER MOTOR, UNITY PRO, 1 AXIS, 3.8 WATT, 187 KHZ, 24V/7MA AUXILIARY INPUT, 5V/4.5MA AMPLIFIER INPUT, 1 CHANNEL, OBSOLETE SINCE 12-02-18, REPLACED BY...
DISCONTINUED BY MANUFACTURER, MOTION CONTROL MODULE,FOR SERVO MOTORS, 4 AXIS, 4 ANALOG OUTPUTS, 8 MS TO 10 S ACCELERATION TIME, 24 VDC, 0 TO +60 C. FREE 2 YEAR RADWELL...
DISCONTINUED BY MANUFACTURER, MOTION CONTROL UNIT, INPUT: 24VDC, 5MA, 16 POINTS, OUTPUT: 8 POINTS, 24VDC, 0.1AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NANO PLC, 100/240 V AC, 14 INPUTS, 10 RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NETWORK COMMUNICATION MODULE, TELWAY 7 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, NON EXTENDABLE RACK, 8 SLOTS, FOR SINGLE RACK CONFIGURATION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE / SLICE, 8 DIGITAL OUTPUT, SOURCING, MOSFET, 0.5 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, .5AMP, 18POINT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 0.5 AMP, 110/127 VAC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 OUTPUTS, 24 VDC, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT RELAY, 1 AMP, 5-250 VAC, 50/60 HZ, 5-30 VDC . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT RELAY, 240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT, 18-220 V, .5 AMP / POINT, 3 AMP / COMM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16 POINT, RELAY, 5-265 VAC, 50/60 HZ. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 16POINT RELAY, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 24 POINT, 0.5 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 5-24 V DC, 16-POINT, PANEL MOUNT, STATUS LEDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 5-24 VDC, 16 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 6 POINT RELAY, 0.5/0.25 AMP, 120/240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, 1 AMP, 24/240 VAC, 24 VDC RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, 115 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8 POINT, 24/48 VDC, 0.5 AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, 8POINT, 18-220VAC, 405 SERIES. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, ANALOG, 2 POINT, .3 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, FOR MODICON TSX NANO, ANALOG, 1 OUTPUT, 8 BITS, 0-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, FOR MODICON TSX, ANALOG, 2 OUTPUTS, 11 BITS, +/-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, FOR MODICON TSX, ANALOG, 2 OUTPUTS, 12 BITS, 0-10 V, 0-20 MA, 4-20 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, FOR MODICON TSX, ANALOG, 4 INPUTS, 13 BITS, +/-10V, 4-20MA, REPLACEMENT: BMXAMO0802. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, FOR MODICON TSX, ANALOG, 4 OUTPUTS, 12 BITS, +/-10V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, FOR MODICON TSX, ANALOG, 4 OUTPUTS, 12 BITS, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, MODICON PREMIUM, 64 OUTPUTS, 2.4W, DISCRETE, 24 VDC OUTPUT, SOLID STATE PROTECTED, OVERVOLTAGE PROTECTION. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, OUT-19, TOYOPUC, 16 POINTS, TRANSISTOR OUTPUT, PHOTOCOUPLER ISOLATION, 24 VDC, 0.5 AMP/POINT, 2 AMP/COMMON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE, TSX 47/67/87, 24POINT, 24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, OUTPUT MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC MODULE COLOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PC MODULE, MMI 37. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PCI EXRESS FAX BOARD, BROOKTROUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PL7 PROCESSOR, TSX PREMIUM, SINGLE-FORMAT, 5 VDC, 530 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC CABLE MODULE, TSX17 FIPWAY/FIPIO, DIN RAIL MOUNTING. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC CONTROLLER, 24 VDC, 7 OUTPUTS, 11 INPUTS, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC I/O MODULE, 14 INPUT, 10 OUTPUT, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE / RELAY, TSX NANO SERIES, 8-INPUTS/6-RELAY OUTPUTS, 100-240 VAC @ 30 VA, 50/60 HZ, INPUT 24 VDC, CLASS 2 ONLY, OUTPUT 240 VAC @ 1.5...
DISCONTINUED BY MANUFACTURER, PLC MODULE, 0.5/0.25 AMP, 120/240 VAC, 10 INPUT, 10 OUTPUT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, BUS TERMINAL BLOCK, 32-CHANNEL DIGITAL INPUT/OUTPUT, 24VDC, RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, DEVICENET FIELDBUS GATEWAY, SINGLE PORT, SCREW CLAMP TERMINALS, IP20, -10/50+/C-DEG, 0-823-897-9. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, LOGIC CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, PLC BOARD, 5-12 VDC, MOUNTABLE, VMEBUS CARRIER, FRONT PANEL I/O, 4 SLOT, 50-PIN MALE CONNECTORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC MODULE, SEPARATOR, UNIVERSAL FOR 4-20MA, HART SENSORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC OUTPUT MODULE, 5-24 VDC, 32 POINT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC POWER SUPPLY MODULE, 24 VDC, 36 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC POWER SUPPLY, 120/240 VAC, FOR MAIN/EXPA RACKS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK , 8 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, 12 SLOT, EXPANDABLE, TSX PREMIUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, 6 SLOT BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, 8 SLOT, COMPLETE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC RACK, 8 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC ROTARY MOTION CONTROL, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC UNI-CONNECTOR, I/O-15. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC UNI0- CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC, CONTROL BOARD, SERVODYN. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC, OUTPUT MODULE,12-24VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PLC,TSX 17 MICRO POWER SUPPLY, 110/240 VAC, 34 DISCRETE I/O, 22 X 110 VAC ISOLATED INPUTS, 12 X RELAY OUTPUTS, 24 KB INTERNAL MEMORY. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, POWER MODULE, HORIZONTAL UNIT, 100-240 V AC, 125-250 V DC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, 24 V DC, 16 W, 1500 MA, NON-ISOLATED, 0 TO +60 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, INPUT: 110/240 VAC (50/60 HZ), OUTPUT: 24 VDC, 50 W. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, LED LOCAL SIGNALLING, 24 VDC, 36 W, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, TOYOPUC PLC, POWER 1, 85-264 VAC, 20W, 5 VDC @ 4A OUTPUT, RUN RELAY 24VDC @ 1A / 100VAC @ 1A. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, TSX SERIES, 110-127/220-240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE, TSX87, 110-240 VAC INPUT, 50/60 HZ, 24 VDC OUTPUT, 80 WATT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY MODULE,LEAD FREE / ROHS COMPLIANT,CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, 100-240 VAC, 14DIGITAL INPUT, 24 VDC, 10 MA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AS-I, 5 AMP, 24-30 VDC, ASI POWER SUPPLY 24-30VDC 5A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, TSX PREMIUM, 4 AMP, 100/240 VAC, 50/60 HZ, 55 W, -25 TO +70 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PRINTER INTERFACE MODULE, LED INDICATORS, (305-31P). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE V5. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, 2 RACKS (12 SLOTS) / 4 RACKS (4/6/8 SLOTS), 1650 MA, 5 VDC, TSXP571634M IS REPLACED BY BMEP581020. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, 47-415. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, 572X3, PL7, PREMIOUM, DOUBLE FORMATTED, 550 MA, 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, FOR MODICON TSX 57, 32 CHANNELS MANAGED, PL7, MAX 1024 I/O, 464K16 RAM, ETHERNET LINK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, FOR MODICON TSX 57, 32 CHANNELS MANAGED, PL7, MAX 1024 I/O, 480K16 RAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, FOR MODICON TSX 57, 32 CHANNELS MANAGED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, FOR MODICON TSX 57, PL7 PROCESSOR, DOUBLE FORMAT, 1080 MA AT 5 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, FOR MODICON TSX 67, V5.3. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, FOR MODICON TSX 67. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, RACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, TSX 47-10, STATUS LEDS, RS-232. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, TSX 7 SERIES, 2-20 MA . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, TSX PREMIUM, MODICON. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, TSX SERIES, 2 CONNECTION PORTS, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR MODULE, TSX SERIES, LED INDICATORS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROCESSOR TSX P 5720 PROCESSOR M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER, TSX SERIES, 24 VDC, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE CONTROLLER/PROCESSOR . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, 110-240 VAC INPUT, 0-24 VDC OUTPUT, RELAY OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, 24VDC, 20 I/O, 24KB RAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PROGRAMMABLE LOGIC CONTROLLER, PLC, 110 / 240 VAC, 34 I/O RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, PULSE EXPANSION MODULE, 24 VDC, 100 MA, DIN RAIL MOUNT, 0.1 MS PULSE TIME, SCREW CONNECTION, 0 TO +55 DEGREES C, REPLACED BY PLC-OSC-LPE-24DC/48D C/100. FREE 2...
DISCONTINUED BY MANUFACTURER, RACK 10SLOT COATED, 5.1VDC - 15/6AMP, 24VDC - 2.8/2.8AMP, 3.3VDC - 4/4AMP. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 13 SLOT COATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 5SLOT, W/ POWER SUPPLY, 115/230VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 6 SLOT, EXPANSION BASE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 7 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 8SLOT, TSX 47-40/67-40 . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RACK, 8SLOT, TSX 47-40/67-40. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RAM MEMORY CARTRIDGE, 32K OCTETS, 32K WORDS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REDUNDANCY NETWORK INTERFACE, 24 VDC, DUAL/RED, FW. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, RELAY MODULE, 24-250 VDC, 6 OUTPUT, LOCAL OVERRIDE, LED STATUS INDICATORS (RED/YELLOW/GREEN). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, REMOTE I/O MODULE, IP20, DIGITAL SIGNALS, OUTPUT, RELAY, 1315540000. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERIAL INTERFACE MODULE, RS232 COMMUNICATION MODULE, RS232 MINI-DIN, TWIDO. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SERVO AXIS MODULE, FOR MODICON TSX, 2 AXIS, 24 BIT, 5VDC AND 24VDC INPUTS, 19-30VDC AND 0-5.5 VDC OUTPUTS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE JUNE-30-2003, PROCESSOR MODULE, 100-240 VAC / 24 VDC (NON-ISOLATED)/ 24-48 VDC (ISOLATED) SUPPLY, 8-CHANNEL, FOR MODICON TSX 57, 32 K-WORDS PROGRAM/DATA, 16 M-RAM. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, SINCE: 31.12.2018, EXTENDABLE RACK, FOR MULTI-RACKS CONFIGURATION, 8 SLOTS, IP20. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SINCE: 31/12/2004, RAM MEMORY CARD, PREMIUM 256K, REPLACED BY: TSXMRPC001M. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SLICE INPUT MODULE, ANALOG, 4 CHANNEL, SINGLE ENDED, 14 BIT, 500 K OHM, 10 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SMARTX CONTROLLER, 8/CHANNEL DIGITAL OUTPUT, 4/CHANNEL I/O MODULE, . FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER,120V,50/60HZ,2 /10A. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SSR MODULE, 100 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SSR MODULE, 2 AMP, 100 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SSR MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, SUBRACK, 8 SLOT, CHASSIS MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TELWAY COMMUNICATION MODULE, RS-485 CONNECTOR, W/ MODEM ADAPTOR, SCREW TYPE TERMINAL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL MODULE, ET200S, SCREW-TYPE, PRICE/EACH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TERMINAL MODULE, FOR POWER MODULE, SPRING TYPE TERMINAL, 15MM WIDTH. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TSX MICRO AUTOMATION PLATFORM, COUNTER MODULE, 2 INPUT, COUNTING FREQUENCY: 40 HZ, NETWORK FREQUENCY: 100 HZ, INPUT VOLTAGE: 24VDC, 5VDC, INPUT CURRENT: 18 MA. FREE 2 YEAR...
DISCONTINUED BY MANUFACTURER, TSX SHORT EXTENSION RACK, 7 SLOT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TURBINE PROTECTION MODULE, INFI 90, 24VDC, 6VA, INDICATOR LIGHTS, STACK MOUNT. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, TX CHANGEOVER UNIT, KEY/FORCE AUTO, FAIL/KEY TEST, RESET. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNITY HOT STANDBY PROCESSOR, 1RACK (6/8/12 SLOTS), 2COM MODULE PROCESSOR, REPLACED BY BMEH582040. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER, UNIVERSAL MODULE, 8 INPUTS/OUTPUTS, WITH LED/FAULT INDICATION, ADDITIONAL LOCAL OVERRIDE FACILITY, WITH LCD DISPLAY, INPUT/OUTPUT: 0-10 V. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,9727157 2, 32-POINT DISCRETE INPUT MODULE, 24VDC, COATED. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,COMMUNI CATION APPLICATION COPROCESSOR, UNIDRIVE DEVICENET INTERFACE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CPU MODULE, PENTIUM,TSX PREMIUM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,CPU MODULE, TSX SERIES,TSX7. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,FLASH MEMORY, 224 KB PROG, SUCESSOR TO: TSXMFP064P. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,I/O PROGRAM CONTROLLER, 110-240 VAC, 20 I/O REL. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,INPUT MODULE, 8 POINT, 110-220 VAC, 2 COMMONS. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,MEMORY MODULE, 64K WORD RAM, PCMIA. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PLC ASSEMBLY,TSX27,PROCE SSOR,24V,INPUT/OUTPU T MODULE. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PLC CPU CONTROLLER ,24 WATT, 0.35 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PLC EXPANSION UNIT, 0.25 AMP, 120/240 VAC, 34 I/O RELAY. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,PROCESS OR MODULE, FOR MODICON TSX 57, 32 CHANNELS MANAGED, PL7, MAX 1024 I/O, 464K16 RAM. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURER,TERMINA L MODULE, ET200S, SCREW-TYPE, 5 PACK. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURING, INPUT MODULE, 4-12 MA, 12-24 VDC. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MANUFACTURTER DECEMBER 2018, COMMUNICATIONS MODULE, ETHERNET, RJ45. FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED BY MAUFACTURER, BRIDGE MODULE, FTE, .007-.020 AMP, 1.2-24 VDC, (51309512-175). FREE 2 YEAR RADWELL WARRANTY
DISCONTINUED MANUFACTURER, OUTPUT MODULE, FOR MODICON TSX, DIGITAL TO ANALOG, 2 OUTPUTS, 12 BITS, 0-10 V, 0-5 V, +/-10 V, +/-5 V, 0-20 MA, 4-20 MA. FREE 2 YEAR RADWELL...
DISCONTIUNED BY MANUFACTURER, POWER SUPPLY, INTEGRATED FIELD, 26 WATT, 100-240 VAC. FREE 2 YEAR RADWELL WARRANTY
DISCRETE INPUT MODULE, 16 CURRENT SINK, ISOLATED, 24VDC 3.5MA INPUT, 19-30V SENSOR POWER. FREE 2 YEAR RADWELL WARRANTY
ELECTRONIC MEASURING AMPLIFIER, 115/230V. FREE 2 YEAR RADWELL WARRANTY
ETHERNET SWITCH MODULE, FOR USE WITH MODICON M241/M251 SERIES, 4 ETHERNET SWITCHES, 24 VDC, 10/100 MBIT/S TRANSMISSION RATE, -10 TO +55 DEGREES C, DIN-RAIL/SCREW MOUNTING, IP20. FREE 2 YEAR RADWELL...
EXTENDIBLE CHASSIS, 6 SOLT. FREE 2 YEAR RADWELL WARRANTY
FILLER MODULE. FREE 2 YEAR RADWELL WARRANTY
FIP CABLE, 1 METER, CABLE FOR PCMCIA CARD AND T-JUNCTION, 20 PINS. FREE 2 YEAR RADWELL WARRANTY
FIP TERMINATOR KIT, 2-WIRE CONNECTION LINE TERMINATOR, IP20. FREE 2 YEAR RADWELL WARRANTY
HONEYWELL, TK-0DK161, TK0DK161, ANALOG MODULE, I/O, 120/220VAC, 16PT, COATED. FREE 2 YEAR RADWELL WARRANTY
I/O MODULE, EXPANSION, MODICON TM3, 32 OUTPUT, TRANSISTOR, PNP, 24 VDC OUTPUT, 100 MA OUTPUT, REPLACEMENT FOR TWDDDO32TK. FREE 2 YEAR RADWELL WARRANTY
I/O POWER SUPPLY MODULE, 24 VAC INPUT, 50/60 HZ, 57 VA, 24 VDC OUTPUT, 28.8 WATTS, 24 VAC PASS THROUGH, 144 VA, IP20 (IP30) ENCLOSURE, CLASS 2. FREE 2 YEAR...
INPUT MODULE 24VDC SOURCE 8POINT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, 24VAC/DC , SOURCE 8 POINT. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, FOR MODICON TSX MICRO, ANALOG, 8 INPUTS, 12 BITS, +/-10V. FREE 2 YEAR RADWELL WARRANTY
INPUT MODULE, FOR MODICON TSX NANO, ANALOG, +/-10V. FREE 2 YEAR RADWELL WARRANTY
LITHIUM BATTERY, 3.6 V, 2.1 AH, EXTERNAL HEIGHT 61 MM, EXTERNAL WIDTH 16.7 MM. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROLLER, M200, 40 DISCRETE I/O, 7MA FOR INPUT, 24VDC, 50/60HZ, 16 RELAY OUTPUT, W/ETHERNET. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROLLER, M221, 24 INPUTS/OUTPUTS RELAY ETHERNET, PROGRAMMABLE, 100-240 VAC, 24 VDC, 40 AMP INRUSH CURRENT, 50/60 HZ, -10 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROLLER, M221-16IO RELAY ETHERNET. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROLLER, M221-40IO TR.PNP ETHERNET. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROLLER, M241, 24 IO TRANSISTOR, PNP ETHERNET CAN MASTER, 24 V DC, 10 TRANSISTOR 4 FAST OUTPUT, 50 A. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROLLER, M241-24IO RELAY ETHERNET, 100-240 VOLTS AC, 50/60 HZ, 0.78-0.41 AMPS. FREE 2 YEAR RADWELL WARRANTY
LOGIC CONTROLLER, M241-24IO TR., PNP, ETHERNET. FREE 2 YEAR RADWELL WARRANTY
MASTER MODULE, 4 INPUTS/4 OUTPUTS, NO OUTPUT DELAY POSSIBLE, SPRING TERMINALS. FREE 2 YEAR RADWELL WARRANTY
MEMORY MODULE, TSX 17 24K UVPROM. FREE 2 YEAR RADWELL WARRANTY
MODICON M171 PERFORMANCE, EXPANSION 27 I/OS, IP20, CE APPROVED. FREE 2 YEAR RADWELL WARRANTY
MODICON PLCs/Machine Control TM2DRA8RT
MODICON PLCs/Machine Control TM4ES4
MODULE COMMUNICATION SERIAL. FREE 2 YEAR RADWELL WARRANTY
MODULE REPEATER RS485-TO-RS485 115VAC. FREE 2 YEAR RADWELL WARRANTY
MULTILIN PLCs/Machine Control UR-8F-H
NEEDLE THRUST RACE, 1.500IN DIA, 0.13IN THICK, . FREE 2 YEAR RADWELL WARRANTY
NETWORK CONTROLLER, 120VAC, 35W, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, 2AMP, 24VDC. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, FOR MODICON TSX NANO, ANALOG, 1 OUTPUT, 8 BITS, 4-20MA. FREE 2 YEAR RADWELL WARRANTY
OUTPUT MODULE, VARIOFACE, FOR 16 CHANNELS, WITH PLUG-IN SOCKETS FOR GENERATION 4 SOLID-STATE RELAYS FROM OPTO 22. FREE 2 YEAR RADWELL WARRANTY
PLC ETHERNET MODULE, TOYOPUC, 10MBPS, 10BASE-T, (FL/ET-T-V2). FREE 2 YEAR RADWELL WARRANTY
PLC I/O CABLE, 5M, 28AWG, CLASS-2. FREE 2 YEAR RADWELL WARRANTY
PLC MODULE, BUS. FREE 2 YEAR RADWELL WARRANTY
PLC POWER CELL, INPUT: 120VAC - 50/60HZ, CURRENT OUTPUT: 4-20 MA, VOLTAGE OUTPUT: 0-10 V DC, 9 DESIGNATED SCREW TERMINATIONS. FREE 2 YEAR RADWELL WARRANTY
PLC TSX07 NANO 150MA 2AMO 24VDC. FREE 2 YEAR RADWELL WARRANTY
POSITIONING INTERFACE. FREE 2 YEAR RADWELL WARRANTY
POWER BLOCK, 60 MM, 500 A,1400 V. FREE 2 YEAR RADWELL WARRANTY
POWER SUPPLY 100-120 / 200-240 VAC VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODULE 47-455. FREE 2 YEAR RADWELL WARRANTY
PROCESSOR MODULE, FOR MODICON TSX 67, 64 CHANNELS MANAGED, PL7, MAX 4096 I/O, 24K16 RAM. FREE 2 YEAR RADWELL WARRANTY
PROGRAMMABLE CONTROLLER, 24VAC, 50/60HZ, TEMP 0C-49C, LOW VOLTAGE CLASS 2, WIRELESS COMPATIBLE. FREE 2 YEAR RADWELL WARRANTY
PYROTRONICS PLCs/Machine Control TRI-60R
PYROTRONICS PLCs/Machine Control TRI-B6R
PYROTRONICS PLCs/Machine Control TRI-R
RADWELL VERIFIED SUBSTITUTE PLCs/Machine Control TL5955-SS5-SUB
ROFIBUS CONVERTER GATEWAY FOR DRIVE UNITS. FREE 2 YEAR RADWELL WARRANTY
S500 I/O TERMINAL UNIT, IP20, 24 VDC, SCREW TERMINAL, DIN RAIL MOUNT, FOR ANALOG AND 24 VDC DIGITAL MODULES, (1SAP212200R0001). FREE 2 YEAR RADWELL WARRANTY
SAFETY CONTROLLER, MAIN MODULE, 1072177, GLOBAL ESTOP MAIN UNIT, SCREW TERMINAL, NO DELAY. FREE 2 YEAR RADWELL WARRANTY
SELECTOR MODULE. FREE 2 YEAR RADWELL WARRANTY
SOFTWARE TSX-17 PL7-2 PID SOFT VER 2.0. FREE 2 YEAR RADWELL WARRANTY
STANDARD MODEM ADAPTER. FREE 2 YEAR RADWELL WARRANTY
STANDARD SRAM, 32KX8, 70NS, CMOS, SOP-28 LOW LOW PWR ACCESS TIME. FREE 2 YEAR RADWELL WARRANTY
SUBRACK, 20 SLOT, PLC. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE BATTERY FOR TADIRAN TL-5104/P, BATTERY, LITHIUM, 3.6V, 2100MAH, W/ AXIAL LEADS. FREE 2 YEAR RADWELL WARRANTY
SUBSTITUTE FOR ENERGY PLUS TL5955-SS5, BATTERY, 3.6V, 1650MAH, W/ WIRE LEADS & CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
TADIRAN BATTERIES PLCs/Machine Control TL-5242/W
TELEMECANIQUE PLCs/Machine Control TSXAEY414
TELEMECANIQUE PLCs/Machine Control TSXDEY64D2K
TELEMECANIQUE PLCs/Machine Control TSXDMZ28DR
TELEMECANIQUE PLCs/Machine Control TSXDSY64T2K
TELEMECANIQUE PLCs/Machine Control TSXMFPP128K
TELEMECANIQUE PLCs/Machine Control TSXP572634M
TENSIOTRON, ELECTRONIC MEASURING AMPLIFIER, MOUNTING PLATE, 115VAC. FREE 2 YEAR RADWELL WARRANTY
TERMINAL BLOCK, (2302379), 17A, 250V. FREE 2 YEAR RADWELL WARRANTY
TEXAS INSTRUMENTS PLC PLCs/Machine Control TIL311
THRUST WASHER - NEEDLE ROLLER THRUST, 1/2 IN ID, 15/16 IN OD, 0.06 IN WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY
THRUST WASHER, NEEDLE ROLLER THRUST, 2-3/4 IN ID, 3-5/8 IN OD, 0.03 IN WIDTH . FREE 2 YEAR RADWELL WARRANTY
TIME ZONE PANEL. FREE 2 YEAR RADWELL WARRANTY
TRANSDUCER INTERFACE CARD. FREE 2 YEAR RADWELL WARRANTY
TRANSMITTER/RECEIVER SLAVE BOARD. FREE 2 YEAR RADWELL WARRANTY
TSX FAN MODULE, 110 VAC, PLC. FREE 2 YEAR RADWELL WARRANTY
ULTRAN BAND, 32MM BORE, STROKE: 19.5MM, RIGHT END ONLY (FRONT OR REAR SIDE), FRONT SIDE, ADJUSTABLE CUSHIONS (STANDARD), MAGNETIC PISTON . FREE 2 YEAR RADWELL WARRANTY
UNSWITCHEDNEUTRAL MODULE FOR R5 B-FRAME. FREE 2 YEAR RADWELL WARRANTY
USB GATEWAY, MODBUS PLUS TERMINAL, MAGELIS XBT, TO BE DISCONTINUED DECEMBER 2022. FREE 2 YEAR RADWELL WARRANTY
VARIOFACE INTERFACE MODULE, FOR SIEMENS SIMATIC S7-300, 16 CHANNELS, WITH SIMATIC LABELING, SCREW CONNECTION, 2965143. FREE 2 YEAR RADWELL WARRANTY

<< Prev Next >>