DISCONTINUED BY MANUFACTURER, INTERFACE MODULE, INTELLIGENT DUAL INPUT, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Programmable Logic Controllers (PLC) |
| Product Number | 11488479 |
| Product Name | PLC Module/Rack |
| Output | DC Output |
Supply voltage AC 100V to 240 V