Schneider Electric CONTROLLER, PROGRAMMABLE, 14 IN/10 RELAY OUT, 120/240VAC, EXPANDABLE,TERM. BLOCK TWDLCAA24DRF

Description
Designed for simple installations and small, compact machines, TWIDO® Programmable Controllers cover standard applications comprising 10 to 100 Inputs/Outputs (152 I/O Maximum). Available in Compact or Modular versions, they share the same options, I/O Expansions and Programming Software. Compact, simple and flexible, TWIDO® can also communicate on CANopen, Modbus and Ethernet. TWIDO® Controllers, in complete synergy with associated Schneider Electric control products, enable you to combine compactness, performance, flexibility and connectivity. These Controllers connect, without a power supply, to the Magelis(r) XBTN Compact Display/Operator Interface units. TWIDO® connects to TeSys U-Line starters for power control and ATV31 Variable Frequency Drives for high quality performance at a very low cost. Features: Flexible — Choose Compact or Modular Base Units Self-Configure Your Solution By Adding the Required I/O Expansion Units and Options Communication — Treat Yourself to a High Performance, Economical Communication Solution with CANopen, Modbus or Ethernet Capability Compact — TWIDO® Can Be Installed Anywhere Imagine a Controller with 40 I/O That Can Fit in the Palm of Your Hand; Only 3.7" Wide Ease-of-Installation — Need to Add I/O Expansions or Options? No Tools or Cables Required; Units Snap Together Specifications: Communications: Base Units Include RS485 Port and Modbus Protocol
Description
Designed for simple installations and small, compact machines, TWIDO® Programmable Controllers cover standard applications comprising 10 to 100 Inputs/Outputs (152 I/O Maximum). Available in Compact or Modular versions, they share the same options, I/O Expansions and Programming Software. Compact, simple and flexible, TWIDO® can also communicate on CANopen, Modbus and Ethernet. TWIDO® Controllers, in complete synergy with associated Schneider Electric control products, enable you to combine compactness, performance, flexibility and connectivity. These Controllers connect, without a power supply, to the Magelis(r) XBTN Compact Display/Operator Interface units. TWIDO® connects to TeSys U-Line starters for power control and ATV31 Variable Frequency Drives for high quality performance at a very low cost. Features: Flexible — Choose Compact or Modular Base Units Self-Configure Your Solution By Adding the Required I/O Expansion Units and Options Communication — Treat Yourself to a High Performance, Economical Communication Solution with CANopen, Modbus or Ethernet Capability Compact — TWIDO® Can Be Installed Anywhere Imagine a Controller with 40 I/O That Can Fit in the Palm of Your Hand; Only 3.7" Wide Ease-of-Installation — Need to Add I/O Expansions or Options? No Tools or Cables Required; Units Snap Together Specifications: Communications: Base Units Include RS485 Port and Modbus Protocol

Suppliers

Company
Product
Description
Supplier Links
CONTROLLER, PROGRAMMABLE, 14 IN/10 RELAY OUT, 120/240VAC, EXPANDABLE,TERM. BLOCK - 70007111 - Allied Electronics, Inc.
Fort Worth, TX, USA
CONTROLLER, PROGRAMMABLE, 14 IN/10 RELAY OUT, 120/240VAC, EXPANDABLE,TERM. BLOCK
70007111
CONTROLLER, PROGRAMMABLE, 14 IN/10 RELAY OUT, 120/240VAC, EXPANDABLE,TERM. BLOCK 70007111
Designed for simple installations and small, compact machines, TWIDO® Programmable Controllers cover standard applications comprising 10 to 100 Inputs/Outputs (152 I/O Maximum). Available in Compact or Modular versions, they share the same options, I/O Expansions and Programming Software. Compact, simple and flexible, TWIDO® can also communicate on CANopen, Modbus and Ethernet. TWIDO® Controllers, in complete synergy with associated Schneider Electric control products, enable you to combine compactness, performance, flexibility and connectivity. These Controllers connect, without a power supply, to the Magelis(r) XBTN Compact Display/Operator Interface units. TWIDO® connects to TeSys U-Line starters for power control and ATV31 Variable Frequency Drives for high quality performance at a very low cost. Features: Flexible — Choose Compact or Modular Base Units Self-Configure Your Solution By Adding the Required I/O Expansion Units and Options Communication — Treat Yourself to a High Performance, Economical Communication Solution with CANopen, Modbus or Ethernet Capability Compact — TWIDO® Can Be Installed Anywhere Imagine a Controller with 40 I/O That Can Fit in the Palm of Your Hand; Only 3.7" Wide Ease-of-Installation — Need to Add I/O Expansions or Options? No Tools or Cables Required; Units Snap Together Specifications: Communications: Base Units Include RS485 Port and Modbus Protocol

Designed for simple installations and small, compact machines, TWIDO® Programmable Controllers cover standard applications comprising 10 to 100 Inputs/Outputs (152 I/O Maximum). Available in Compact or Modular versions, they share the same options, I/O Expansions and Programming Software. Compact, simple and flexible, TWIDO® can also communicate on CANopen, Modbus and Ethernet. TWIDO® Controllers, in complete synergy with associated Schneider Electric control products, enable you to combine compactness, performance, flexibility and connectivity. These Controllers connect, without a power supply, to the Magelis(r) XBTN Compact Display/Operator Interface units. TWIDO® connects to TeSys U-Line starters for power control and ATV31 Variable Frequency Drives for high quality performance at a very low cost.
Features:

  • Flexible — Choose Compact or Modular Base Units
  • Self-Configure Your Solution By Adding the Required I/O Expansion Units and Options
  • Communication — Treat Yourself to a High Performance, Economical Communication Solution with CANopen, Modbus or Ethernet Capability
  • Compact — TWIDO® Can Be Installed Anywhere
  • Imagine a Controller with 40 I/O That Can Fit in the Palm of Your Hand; Only 3.7" Wide
  • Ease-of-Installation — Need to Add I/O Expansions or Options? No Tools or Cables Required; Units Snap Together
    Specifications:
  • Communications: Base Units Include RS485 Port and Modbus Protocol
Supplier's Site
Brick PLC - 57672289 - Radwell International
Willingboro, NJ, United States
Brick PLC
57672289
Brick PLC 57672289
DISCONTINUED BY MANUFACTURER 12/31/2016, BASE UNIT MODULE, 14 INPUT, 10 OUTPUT, 120/240 VAC, TBK. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 12/31/2016, BASE UNIT MODULE, 14 INPUT, 10 OUTPUT, 120/240 VAC, TBK. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 70007111 57672289
Product Name CONTROLLER, PROGRAMMABLE, 14 IN/10 RELAY OUT, 120/240VAC, EXPANDABLE,TERM. BLOCK Brick PLC
Output Relay Output AC Output
Power 115VAC; 230VAC
Inputs 14
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.58 - OPTA expansion module EMR version - 8A589024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
DC-Q Controller - SANTEST - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Mounting Options DIN Rail
View Details
PLC Module/Rack - 65765 - Radwell International
Allen-Bradley / Rockwell Automation
View Details