Schneider Electric Programmable (PLC, PAC) TM221CE24R

Description
M221-24IO RELAY ETHERNET
Request a Quote Datasheet
Description
M221-24IO RELAY ETHERNET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - 4008-TM221CE24R-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
4008-TM221CE24R-ND
Programmable (PLC, PAC) 4008-TM221CE24R-ND
M221-24IO RELAY ETHERNET

M221-24IO RELAY ETHERNET

Buy Now Datasheet
PLCs - Programmable Logic Controllers - 8066828 - RS Components, Ltd.
Corby, Northants, United Kingdom
PLCs - Programmable Logic Controllers
8066828
PLCs - Programmable Logic Controllers 8066828
Schneider Electric TM221CE24R PLC CPU

Schneider Electric TM221CE24R PLC CPU

Supplier's Site
Controller, Plc, Digital, 24 I/o; No. Of Digital Inputs Schneider Electric - 84X5866 - Newark, An Avnet Company
Chicago, IL, United States
Controller, Plc, Digital, 24 I/o; No. Of Digital Inputs Schneider Electric
84X5866
Controller, Plc, Digital, 24 I/o; No. Of Digital Inputs Schneider Electric 84X5866
CONTROLLER, PLC, DIGITAL, 24 I/O; No. of Digital Inputs:24; No. of Digital Outputs:24; Product Range:SCHNEIDER MODICON Series RoHS Compliant: Yes

CONTROLLER, PLC, DIGITAL, 24 I/O; No. of Digital Inputs:24; No. of Digital Outputs:24; Product Range:SCHNEIDER MODICON Series RoHS Compliant: Yes

Supplier's Site Datasheet
Brick PLC - 57664550 - Radwell International
Willingboro, NJ, United States
Brick PLC
57664550
Brick PLC 57664550
LOGIC CONTROLLER, M221, 24 INPUTS/OUTPUTS RELAY ETHERNET, PROGRAMMABLE, 100-240 VAC, 24 VDC, 40 AMP INRUSH CURRENT, 50/60 HZ, -10 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

LOGIC CONTROLLER, M221, 24 INPUTS/OUTPUTS RELAY ETHERNET, PROGRAMMABLE, 100-240 VAC, 24 VDC, 40 AMP INRUSH CURRENT, 50/60 HZ, -10 TO +55 DEGREE C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Radwell International
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 4008-TM221CE24R-ND 8066828 84X5866 57664550
Product Name Programmable (PLC, PAC) PLCs - Programmable Logic Controllers Controller, Plc, Digital, 24 I/o; No. Of Digital Inputs Schneider Electric Brick PLC
Input Analog Input; Digital Discrete
Output Relay Output Digital DC Output; AC Output
Computer Interface Options Single Serial Interface; Ethernet
Network Options Ethernet
Power 115VAC; 230VAC
Unlock Full Specs
to access all available technical data

Similar Products

MPCnet - mpcnet - BARTEC
Specs
Operating Temperature 0 to 60 F (-18 to 16 C)
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details