Schneider Electric TM221CE16R PLC CPU
M221-16IO RELAY ETHERNET
LOGIC CONTROLLER, M221-16IO RELAY ETHERNET. FREE 2 YEAR RADWELL WARRANTY
CONTROLLER, PLC, DIGITAL, 16 I/O; No. of Digital Inputs:9; No. of Digital Outputs:7; Product Range:Modicon M221 Series RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 8066837 | 4008-TM221CE16R-ND | 57664541 | 84X5864 |
| Product Name | PLCs - Programmable Logic Controllers | Programmable (PLC, PAC) | Brick PLC | Controller, Plc, Digital, 16 I/o; No. Of Digital Inputs Schneider Electric |
| Input | Discrete | Analog Input; Digital | ||
| Output | Digital | Relay Output | ||
| Programming Options | Mini usb | |||
| Mounting Options | Panel mount | DIN Rail | ||
| Agency Approval | RoHS Certified | ABS, CE, cULus, DNV, EAC, LR, RCM, UKCA |