Schneider Electric PLC Module/Rack TWDALM3LT

Description
DISCONTINUED BY MANUFACTURER 12/31/2016, I/O MODUL, ANALOG, TWIDO RANGE, 2 VDC, 50-60 MA, 2 INPUTS, 1 OUTPUT, DIN RAIL MOUNT, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER 12/31/2016, I/O MODUL, ANALOG, TWIDO RANGE, 2 VDC, 50-60 MA, 2 INPUTS, 1 OUTPUT, DIN RAIL MOUNT, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PLC Module/Rack - 57672085 - Radwell International
Willingboro, NJ, United States
PLC Module/Rack
57672085
PLC Module/Rack 57672085
DISCONTINUED BY MANUFACTURER 12/31/2016, I/O MODUL, ANALOG, TWIDO RANGE, 2 VDC, 50-60 MA, 2 INPUTS, 1 OUTPUT, DIN RAIL MOUNT, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER 12/31/2016, I/O MODUL, ANALOG, TWIDO RANGE, 2 VDC, 50-60 MA, 2 INPUTS, 1 OUTPUT, DIN RAIL MOUNT, 0 TO +55 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Programmable Logic Controller; Current Rating Square D By Schneider Electric - 97C9250 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller; Current Rating Square D By Schneider Electric
97C9250
Programmable Logic Controller; Current Rating Square D By Schneider Electric 97C9250
PROGRAMMABLE LOGIC CONTROLLER; Current Rating:-; Product Range:-; For Use With:TWIDO Programmable logic controllers; Signal Input Type:Thermocouple type K, J, T, and Pt 100 3-wire temperature probe; Supply Voltage:24VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER; Current Rating:-; Product Range:-; For Use With:TWIDO Programmable logic controllers; Signal Input Type:Thermocouple type K, J, T, and Pt 100 3-wire temperature probe; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number 57672085 97C9250
Product Name PLC Module/Rack Programmable Logic Controller; Current Rating Square D By Schneider Electric
Output DC Output
Unlock Full Specs
to access all available technical data

Similar Products

Helix 524-PLC Expandable SoftPLC Edge Controller with Available Hilscher netX Card - HX524-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
Type 8A.88 - OPTA expansion module SSR version - 8A889024160C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.x8-160C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca
View Details
PLC Module/Rack - 350620 - Radwell International
Allen-Bradley / Rockwell Automation
View Details