DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 550 600 650 700 750 800 810 820 830 840 850 852 853 854 855 856 857 858 859 860 861 862 863 864 870 880 890 900 910 920 950 1000 1050 1100 1150 1200 1500 1569
Product Name Notes
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"
"88 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"Connector Header Surface Mount 100 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 20 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 36 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 40 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 50 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 60 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 68 position 0.050"" (1.27mm)"
"Connector Header Surface Mount 80 position 0.050"" (1.27mm)"
"Connector Header Through Hole 100 position 0.050"" (1.27mm)"
"Connector Header Through Hole 120 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole 26 position 0.050"" (1.27mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 36 position 0.050"" (1.27mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 40 position 0.050"" (1.27mm)"
"Connector Header Through Hole 50 position 0.050"" (1.27mm)"
"Connector Header Through Hole 60 position 0.050"" (1.27mm)"
"Connector Header Through Hole 68 position 0.050"" (1.27mm)"
"Connector Header Through Hole 80 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 100 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 20 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 26 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 36 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 40 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 50 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 60 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 68 position 0.050"" (1.27mm)"
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 80 position 0.050"" (1.27mm)"
"PC Pin Terminal Connector Through Hole Gold 0.075"" (1.91mm) Dia"
1 Position Spring Piston Connector Surface Mount, Right Angle
1.0/2.3 Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder
10 Position Spring Piston Connector Surface Mount, Right Angle
10 Position Spring Piston Connector Surface Mount
10 Position Spring Piston Connector Through Hole
12 Position Spring Piston Connector Surface Mount
12 Position Spring Piston Connector Through Hole
14 Position Spring Piston Connector Surface Mount
14 Position Spring Piston Connector Through Hole
15 Position D-Sub Receptacle, Female Sockets Connector
16 Position Plug Connector Male Pin Gold
16 Position Spring Piston Connector Surface Mount
18 Position Spring Piston Connector Surface Mount
2 Position Spring Piston Connector Surface Mount, Right Angle
2 Position Spring Piston Connector Surface Mount
20 Position Spring Piston Connector Surface Mount
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
3 Position Spring Piston Connector Surface Mount, Right Angle
3 Position Spring Piston Connector Surface Mount
4 (Round) Pos Transistor, TO-3 Socket Gold Through Hole
4 (Round) Pos Transistor, TO-3 Socket Tin-Lead Through Hole
4 Position Plug Connector Male Pin Gold
4 Position Spring Piston Connector Surface Mount, Right Angle
4 Position Spring Piston Connector Surface Mount
4 Position Spring Piston Connector Through Hole
4-WALL TRIPOLARIZED HEADER 810 S
40 (30 + 10 Power) Position Receptacle Connector Through Hole Gold
48 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
48 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
5 Position Spring Piston Connector Surface Mount, Right Angle
5 Position Spring Piston Connector Surface Mount
6 Position Spring Piston Connector Surface Mount, Right Angle
6 Position Spring Piston Connector Surface Mount
6 Position Spring Piston Connector Through Hole
64 Position Spring Piston Connector Surface Mount
7 Position Spring Piston Connector Surface Mount
72 Position Spring Piston Connector Surface Mount
8 Position Spring Piston Connector Surface Mount, Right Angle
8 Position Spring Piston Connector Surface Mount
8 Position Spring Piston Connector Through Hole
80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
80 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold
80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
81080-660703-RB =80/MHDR/STR/LL/
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position Spring Piston Connector Surface Mount
96 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
CONN HEADER R/A 20POS 1.27MM
CONN HEADER R/A 26POS 1.27MM
CONN HEADER R/A 36POS 1.27MM
CONN HEADER R/A 40POS 1.27MM
CONN HEADER R/A 50POS 1.27MM
CONN HEADER R/A 60POS 1.27MM
CONN HEADER R/A 68POS 1.27MM
CONN HEADER R/A 80POS 1.27MM
CONN HEADER SMD 100POS 1.27MM
CONN HEADER SMD 20POS 1.27MM
CONN HEADER SMD 26POS 1.27MM
CONN HEADER SMD 36POS 1.27MM
CONN HEADER SMD 40POS 1.27MM
CONN HEADER SMD 50POS 1.27MM
CONN HEADER SMD 60POS 1.27MM
CONN HEADER SMD 68POS 1.27MM
CONN HEADER SMD 80POS 1.27MM
CONN HEADER VERT 100POS 1.27MM
CONN HEADER VERT 20POS 1.27MM
CONN HEADER VERT 26POS 1.27MM
CONN HEADER VERT 40POS 1.27MM
CONN HEADER VERT 50POS 1.27MM
CONN HEADER VERT 68POS 1.27MM
CONN HEADER VERT 80POS 1.27MM
CONN SPRING PISTON 10POS SMD, HI
CONN SPRING PISTON 2POS SMD, HIG
CONN SPRING PISTON 2POS SMD
CONN SPRING PISTON 3POS SMD, HIG
CONN SPRING PISTON 4POS SMD, HIG
CONN SPRING PISTON 5POS SMD, HIG
CONN SPRING PISTON 6POS SMD, HIG
CONN SPRING PISTON 7POS SMD, HIG
CONN SPRING PISTON 8POS SMD, HIG
CONN SPRING PISTON 9POS SMD, HIG
Connector Header position
Contact Spring Surface Mount
Contact Spring Through Hole
Pos PGA Socket Gold Through Hole
SPRING-LOADED CONNECTOR WITH FLA
SPRING-LOADED CONNECTOR WITH POI
SPRING-LOADED CONNECTORS, SOLDER

<< Prev Next >>