8 Pos 2.54mm Shrouded Header, Male, Straight, 3A, 250V, Gold Product overview: 826469-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 250V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826469-4 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Contact Type: Female Socket
Shrouding: Shrouded - 4 Wall
Fastening Type: Lever Lock
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Material: Phosphor Bronze
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-826469-4 | A129084-ND | |
| Product Name | 3A 250V Electronic Connector | Connectors,Interconnects | Headers, Male Pins |
| Termination | Through Hole |