TE Connectivity IC Sockets 822114-4

Description
160 (4 x 40) Pos QFP Socket Tin-Lead Through Hole
Request a Quote Datasheet
Description
160 (4 x 40) Pos QFP Socket Tin-Lead Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A24828-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A24828-ND
IC Sockets A24828-ND
160 (4 x 40) Pos QFP Socket Tin-Lead Through Hole

160 (4 x 40) Pos QFP Socket Tin-Lead Through Hole

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
409-822114-4
Electronic Connector 409-822114-4
CONN SOCKET PQFP 160POS TIN-LEAD Product overview: 822114-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-822114-4 can be used for catalog matching and distributor lookup.

CONN SOCKET PQFP 160POS TIN-LEAD Product overview: 822114-4 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-822114-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sockets for ICs, Transistors - 822114-4 - 721909-822114-4 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 822114-4
721909-822114-4
Sockets for ICs, Transistors - 822114-4 721909-822114-4
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 721909-822114-4 Packaging: Tube Type: QFP Mounting Style: Through Hole Features: Closed Frame Termination: Solder Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 160 (4 x 40) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin-Lead Contact Finish Thickness - Mating: 200.0μin (5.08μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200.0μin (5.08μm) Contact Material - Post: Phosphor Bronze Termination Post Length: 0.135" (3.43mm) Dielectric Material: Liquid Crystal Polymer (LCP) Categories: Connectors, Interconnects Status: Obsolete Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 14 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 721909-822114-4
Packaging: Tube
Type: QFP
Mounting Style: Through Hole
Features: Closed Frame
Termination: Solder
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 160 (4 x 40)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin-Lead
Contact Finish Thickness - Mating: 200.0μin (5.08μm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 200.0μin (5.08μm)
Contact Material - Post: Phosphor Bronze
Termination Post Length: 0.135" (3.43mm)
Dielectric Material: Liquid Crystal Polymer (LCP)
Categories: Connectors, Interconnects
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 14
MSL Level: 1 (Unlimited)

Buy Now
Sockets for ICs, Transistors - 822114-4 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
822114-4
Sockets for ICs, Transistors 822114-4
CONN SOCKET PQFP 160POS TIN-LEAD

CONN SOCKET PQFP 160POS TIN-LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A24828-ND 409-822114-4 721909-822114-4 822114-4
Product Name IC Sockets Electronic Connector Sockets for ICs, Transistors - 822114-4 Sockets for ICs, Transistors
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data