Mill-Max Mfg. Corp. Electronic Connector 825-22-010-10-004101

Description
CONN SPRING PISTON 10POS PCB Product overview: 825-22-010-10-004101 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-825-22-010-10-00 4101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SPRING PISTON 10POS PCB Product overview: 825-22-010-10-004101 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-825-22-010-10-00 4101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
408-825-22-010-10-004101
Electronic Connector 408-825-22-010-10-004101
CONN SPRING PISTON 10POS PCB Product overview: 825-22-010-10-004101 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-825-22-010-10-00 4101 can be used for catalog matching and distributor lookup.

CONN SPRING PISTON 10POS PCB Product overview: 825-22-010-10-004101 from Mill-Max is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Spring Loaded. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 408-825-22-010-10-004101 can be used for catalog matching and distributor lookup.

Supplier's Site
Spring Loaded - ED1403-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED1403-ND
Spring Loaded ED1403-ND
10 Position Spring Piston Connector Through Hole

10 Position Spring Piston Connector Through Hole

Buy Now Datasheet
Rectangular Connectors - 825-22-010-10-004101 - 1032019-825-22-010-10-004101 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 825-22-010-10-004101
1032019-825-22-010-10-004101
Rectangular Connectors - 825-22-010-10-004101 1032019-825-22-010-10-004101
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 1032019-825-22-010-1 0-004101 Packaging: Tube/Rail Pitch: 0.100" (2.54mm) Connector Type: Piston Number of Rows: 1 Contact Finish: Gold Contact Finish Thickness: 20μin (0.51μm) Number of Contacts: 10 Mounting: Through Hole Material: Copper Alloy Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 1032019-825-22-010-10-004101
Packaging: Tube/Rail
Pitch: 0.100" (2.54mm)
Connector Type: Piston
Number of Rows: 1
Contact Finish: Gold
Contact Finish Thickness: 20μin (0.51μm)
Number of Contacts: 10
Mounting: Through Hole
Material: Copper Alloy
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 408-825-22-010-10-004101 ED1403-ND 1032019-825-22-010-10-004101
Product Name Electronic Connector Spring Loaded Rectangular Connectors - 825-22-010-10-004101
Connector Type Piston Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data