"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
4 Pos RA Header 2.54mm Thru-Hole Tin Male Pin 3A 5A Product overview: 826947-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826947-4 can be used for catalog matching and distributor lookup.
4P MOD2 STIFT LEI
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122917-ND | 316-826947-4 | 36AC9035 |
| Product Name | Headers, Male Pins | 3A 5A Electronic Connector | 4P Mod2 Stift Lei Amp - Te Connectivity |
| Connector Type | Header Connector | ||
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 5.0 amps | 3.0 amps |