TE Connectivity Rectangular Wire & Cable Connectors & Housings 8-2232356-4

Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 31.15 MM  [1.23 INCH ] Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 31.15 MM  [1.23 INCH ] Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 8-2232356-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
8-2232356-4
Rectangular Wire & Cable Connectors & Housings 8-2232356-4
Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : D Primary Product Color : Orange Configuration Features Number of Positions : 12 Number of Power Positions : 12 Number of Rows : 3 Contact Features Contact Layout : Matrix Contact Retention Within Housing : Without Contact Type : Tab Dimensions Connector Height : 31.15 MM  [1.23 INCH ] Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ] Row-to-Row Spacing : 8.1 MM  [.319 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 6 MM  [.236 INCH ] Housing Material : Nylon GF Identification Marking Circuit Identification Feature : With Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Connector & Keying Code : D
  • Primary Product Color : Orange

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 12
  • Number of Rows : 3

Contact Features


  • Contact Layout : Matrix
  • Contact Retention Within Housing : Without
  • Contact Type : Tab

Dimensions


  • Connector Height : 31.15 MM  [1.23 INCH ]
  • Panel Thickness (Recommended) : 1 - 2 MM  [.039 - .079 INCH ]
  • Row-to-Row Spacing : 8.1 MM  [.319 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 6 MM  [.236 INCH ]
  • Housing Material : Nylon GF

Identification Marking


  • Circuit Identification Feature : With

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Latches

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Cap
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 140 DEGC  [-67 - 284 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 8-2232356-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
8-2232356-4-ND
Rectangular Connector Housings 8-2232356-4-ND
"12 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)"

"12 Rectangular Connectors - Housings Plug Orange 0.236"" (6.00mm)"

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 8-2232356-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
8-2232356-4
RF Connectors / Coaxial Connectors 8-2232356-4
RF Connectors / Coaxial Connectors 3x4 cap Hsng panel mount Key D ora

RF Connectors / Coaxial Connectors 3x4 cap Hsng panel mount Key D ora

Buy Now Datasheet
Ptl 3X4 Cap Panel Mt Glw Wire Key D Ora Te Connectivity - 01Y1664 - Newark, An Avnet Company
Chicago, IL, United States
Ptl 3X4 Cap Panel Mt Glw Wire Key D Ora Te Connectivity
01Y1664
Ptl 3X4 Cap Panel Mt Glw Wire Key D Ora Te Connectivity 01Y1664
PTL 3X4 CAP PANEL MT GLW WIRE KEY D ORA

PTL 3X4 CAP PANEL MT GLW WIRE KEY D ORA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 8-2232356-4 8-2232356-4-ND 8-2232356-4 01Y1664
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings RF Connectors / Coaxial Connectors Ptl 3X4 Cap Panel Mt Glw Wire Key D Ora Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Plug
Geometry Straight; 180
Termination Crimp
Mounting Panel Mount Through Hole
Unlock Full Specs
to access all available technical data