TE Connectivity 826936-6 Pin Header
TE Connectivity 826936-6 Pin Header
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
6 Pos 2.54mm Straight Thru-Hole Header, 5A, Tin Product overview: 826936-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826936-6 can be used for catalog matching and distributor lookup.
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6812492P | 1735293 | A122914-ND | 316-826936-6 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | 5A Electronic Connector |
| Geometry | Straight | Straight; Straight | ||
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | ||
| Termination | Solder | Through Hole | ||
| Mounting | Through hole | Through Hole |