TE Connectivity 825437-4 Pin Header
TE Connectivity 825437-4 Pin Header
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
MOD II HDR R.A. ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 3885977 | 1649466 | 825437-4-ND | 16H7524 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Mod Ii Hdr R.a. Rohs Compliant Amp - Te Connectivity |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | ||
| Geometry | Right Angle; Right angle | Right Angle; Right angle | ||
| Termination | Solder | Solder |