TE Connectivity Headers, Male Pins 826629-3

Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121383-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121383-ND
Headers, Male Pins A121383-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 6695253P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6695253P
PCB Headers 6695253P
TE Connectivity 826629-3 Pin Header

TE Connectivity 826629-3 Pin Header

Supplier's Site
PCB Headers - 6695253 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6695253
PCB Headers 6695253
TE Connectivity 826629-3 Pin Header

TE Connectivity 826629-3 Pin Header

Supplier's Site
Singapore, Singapore
Through-Hole Electronic Connector
316-826629-3
Through-Hole Electronic Connector 316-826629-3
3 Pos Male Header, 2.54mm Pitch, Gold Contact, Straight, Through Hole Product overview: 826629-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826629-3 can be used for catalog matching and distributor lookup.

3 Pos Male Header, 2.54mm Pitch, Gold Contact, Straight, Through Hole Product overview: 826629-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826629-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board To Board, Header, 3 Position, 1Row; Connector Systems Amp - Te Connectivity - 81H5184 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board, Header, 3 Position, 1Row; Connector Systems Amp - Te Connectivity
81H5184
Board To Board, Header, 3 Position, 1Row; Connector Systems Amp - Te Connectivity 81H5184
BOARD TO BOARD, HEADER, 3 POSITION, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

BOARD TO BOARD, HEADER, 3 POSITION, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site Datasheet
826629-3 Rohs Compliant Amp - Te Connectivity - 82AC2009 - Newark, An Avnet Company
Chicago, IL, United States
826629-3 Rohs Compliant Amp - Te Connectivity
82AC2009
826629-3 Rohs Compliant Amp - Te Connectivity 82AC2009
826629-3 ROHS COMPLIANT: YES

826629-3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121383-ND 6695253P 6695253 316-826629-3 81H5184 82AC2009
Product Name Headers, Male Pins PCB Headers PCB Headers Through-Hole Electronic Connector Board To Board, Header, 3 Position, 1Row; Connector Systems Amp - Te Connectivity 826629-3 Rohs Compliant Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector; Wire to Board Connector Board to Board Connector
Mounting Through Hole Through hole
Current Rating 5.0 amps 3.0 amps
Number of Contacts 3 #
Unlock Full Specs
to access all available technical data