Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Connector Type: Receptacle
Part Status: Obsolete
Contact Type: Female Socket
Fastening Type: Spring Lock
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Material: Phosphor Bronze
6 Pos Straight Shrouded Header, 2.54mm Pitch, Male Pin, Gold/Tin Product overview: 826467-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826467-6 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
CONN HEADER VERT 6POS 2.54MM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Board Mount Connectors |
| Product Number | 316-826467-6 | A106466-ND | 17-826467-6-ND | |
| Product Name | Connectors,Interconnects | Electronic Connector | Headers, Male Pins | Headers, Male Pins |
| Gender | Male / Plug | |||
| Termination | Through Hole | |||
| Current Rating | 3.0 amps | 1.5 amps |