Mill-Max Mfg. Corp. Spring Loaded 825-22-005-10-020101

Description
5 Position Spring Piston Connector Through Hole
Request a Quote Datasheet
Description
5 Position Spring Piston Connector Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - 54-825-22-005-10-020101-ND - DigiKey
Thief River Falls, MN, United States
5 Position Spring Piston Connector Through Hole

5 Position Spring Piston Connector Through Hole

Buy Now Datasheet
Spring Loaded Connector, Header, 5Pos; Spring Loaded Connector Type Mill Max - 64AH1501 - Newark, An Avnet Company
Chicago, IL, United States
Spring Loaded Connector, Header, 5Pos; Spring Loaded Connector Type Mill Max
64AH1501
Spring Loaded Connector, Header, 5Pos; Spring Loaded Connector Type Mill Max 64AH1501
SPRING LOADED CONNECTOR, HEADER, 5POS; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy RoHS Compliant: Yes

SPRING LOADED CONNECTOR, HEADER, 5POS; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:1 Row; No. of Contacts:5Contacts; Connector Mounting:Through Hole Mount; Contact Material:Brass Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 54-825-22-005-10-020101-ND 64AH1501
Product Name Spring Loaded Spring Loaded Connector, Header, 5Pos; Spring Loaded Connector Type Mill Max
Connector Type Piston
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Video Display Connectors Series - RCA Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type RCA
Gender Female / Jack
View Details