"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
2P AMPMODU II HDR, 4 Pos, 2 Row, 2.54mm Pitch, 3A, Gold/Tin Product overview: 826632-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826632-2 can be used for catalog matching and distributor lookup.
TE Connectivity 826632-2 Pin Header
TE Connectivity 826632-2 Pin Header
CONN, HEADER, 4POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106468-ND | 316-826632-2 | 6695288P | 6695288 | 18AH0506 |
| Product Name | Headers, Male Pins | 3A Electronic Connector | PCB Headers | PCB Headers | Conn, Header, 4Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | Board to Board Connector | ||
| Mounting | Through Hole | Through hole | |||
| Current Rating | 5.0 amps | 3.0 amps | |||
| Number of Contacts | 4 # |