TE Connectivity IC Sockets 822516-7

Description
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount
Request a Quote Datasheet
Description
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - A115691-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
A115691-ND
IC Sockets A115691-ND
32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

32 (2 x 7, 2 x 9) Pos PLCC Socket Tin Surface Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
409-822516-7
Electronic Connector 409-822516-7
CONN SOCKET PLCC 32POS TIN Product overview: 822516-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-822516-7 can be used for catalog matching and distributor lookup.

CONN SOCKET PLCC 32POS TIN Product overview: 822516-7 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-822516-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 822516-7 - 1133888-822516-7 - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 822516-7
1133888-822516-7
Hard To Find - 822516-7 1133888-822516-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133888-822516-7 Packaging: Tube Type: PLCC Mounting Style: SMD Features: Closed Frame Termination: Solder Material Flammability Rating: UL94 V-0 Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9) Pitch - Mating: 0.050" (1.27mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100.0μin (2.54μm) Contact Material - Mating: Phosphor Bronze Pitch - Post: 0.050" (1.27mm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0μin (2.54μm) Contact Material - Post: Phosphor Bronze Dielectric Material: Thermoplastic Categories: Connectors, Interconnects Status: Obsolete Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial Manufacturer Pack Quantity: 6,820 MSL Level: 1 (Unlimited)

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1133888-822516-7
Packaging: Tube
Type: PLCC
Mounting Style: SMD
Features: Closed Frame
Termination: Solder
Material Flammability Rating: UL94 V-0
Number of Positions or Pins (Grid): 32 (2 x 7, 2 x 9)
Pitch - Mating: 0.050" (1.27mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100.0μin (2.54μm)
Contact Material - Mating: Phosphor Bronze
Pitch - Post: 0.050" (1.27mm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0μin (2.54μm)
Contact Material - Post: Phosphor Bronze
Dielectric Material: Thermoplastic
Categories: Connectors, Interconnects
Status: Obsolete
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial
Manufacturer Pack Quantity: 6,820
MSL Level: 1 (Unlimited)

Buy Now
Sockets for ICs, Transistors - 822516-7 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
822516-7
Sockets for ICs, Transistors 822516-7
CONN SOCKET PLCC 32POS TIN

CONN SOCKET PLCC 32POS TIN

Supplier's Site Datasheet
IC Sockets - 822516-7 - ODG (Origin Data Global)
Shenzhen, China
IC Sockets
822516-7
IC Sockets 822516-7
CONN SOCKET PLCC 32POS TIN

CONN SOCKET PLCC 32POS TIN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A115691-ND 409-822516-7 1133888-822516-7 822516-7 822516-7
Product Name IC Sockets Electronic Connector Hard To Find - 822516-7 Sockets for ICs, Transistors IC Sockets
Mounting Surface Mount SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Headers - 1224727 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details