TE Connectivity 3A Electronic Connector 826634-5

Description
10 Pos 2.54mm RA Header, Male Pin, Gold, 3A Product overview: 826634-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826634-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10 Pos 2.54mm RA Header, Male Pin, Gold, 3A Product overview: 826634-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826634-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
316-826634-5
3A Electronic Connector 316-826634-5
10 Pos 2.54mm RA Header, Male Pin, Gold, 3A Product overview: 826634-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826634-5 can be used for catalog matching and distributor lookup.

10 Pos 2.54mm RA Header, Male Pin, Gold, 3A Product overview: 826634-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826634-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A106471-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106471-ND
Headers, Male Pins A106471-ND
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - 826634-5 - 1133923-826634-5 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 826634-5
1133923-826634-5
Rectangular Connectors - 826634-5 1133923-826634-5
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1133923-826634-5 Packaging: Bulk Number of Positions: 10 Mounting Style: Through Hole, Right Angle Connector Type: Header, Breakaway Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Insulation Material: Polybutylene Terephthalate (PBT) Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.90μin (0.099μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 118.1μin (3.00μm) Insulation Color: Green Categories: Connectors, Interconnects Shrouding: Unshrouded Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.219" (5.56mm) Contact Shape: Square Temperature Range - Operating: -65°C ~ 105°C Contact Length - Mating: 0.264" (6.70mm) Manufacturer Homepage: www.macom.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: 1 (Unlimited) Current Rating (Amps): 5A

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1133923-826634-5
Packaging: Bulk
Number of Positions: 10
Mounting Style: Through Hole, Right Angle
Connector Type: Header, Breakaway
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Insulation Material: Polybutylene Terephthalate (PBT)
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.90μin (0.099μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1μin (3.00μm)
Insulation Color: Green
Categories: Connectors, Interconnects
Shrouding: Unshrouded
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.219" (5.56mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 105°C
Contact Length - Mating: 0.264" (6.70mm)
Manufacturer Homepage: www.macom.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A

Buy Now
05P Modu 2 Pin Hdr. Rohs Compliant Amp - Te Connectivity - 16H7648 - Newark, An Avnet Company
Chicago, IL, United States
05P Modu 2 Pin Hdr. Rohs Compliant Amp - Te Connectivity
16H7648
05P Modu 2 Pin Hdr. Rohs Compliant Amp - Te Connectivity 16H7648
05P MODU 2 PIN HDR. ROHS COMPLIANT: YES

05P MODU 2 PIN HDR. ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 316-826634-5 A106471-ND 1133923-826634-5 16H7648
Product Name 3A Electronic Connector Headers, Male Pins Rectangular Connectors - 826634-5 05P Modu 2 Pin Hdr. Rohs Compliant Amp - Te Connectivity
Gender Male / Plug
Termination Through Hole Solder
Current Rating 3.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data