"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
TE Connectivity 826925-8 Pin Header
TE Connectivity 826925-8 Pin Header
TE Connectivity 826925-8 Pin Header
CONN HEADER VERT 16POS 2.54MM
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A122659-ND | 6695367P | 1640112 | 6695367 | 792-826925-8 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | PCB Headers | CONN HEADER VERT 16POS 2.54MM |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | |||
| Mounting | Through Hole | Through hole | Through hole | Through Hole | |
| Current Rating | 5.0 amps | 3.0 amps |