TE Connectivity Headers, Male Pins 826936-3

Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A122094-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122094-ND
Headers, Male Pins A122094-ND
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

"Connector Header Through Hole 3 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
316-826936-3
5A Electronic Connector 316-826936-3
3 Pos 2.54mm Straight Thru-Hole Unshrouded Header, Male, 5A Product overview: 826936-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826936-3 can be used for catalog matching and distributor lookup.

3 Pos 2.54mm Straight Thru-Hole Unshrouded Header, Male, 5A Product overview: 826936-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826936-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 13M4170 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
13M4170
Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 13M4170
CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A122094-ND 316-826936-3 13M4170
Product Name Headers, Male Pins 5A Electronic Connector Connector, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Through Hole
Current Rating 5.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data