The Conn, Header, 10Pos, 2Row, 2.54Mm is a connector designed for board-to-board applications, featuring a pitch spacing of 2.54 mm and a configuration of 10 contacts arranged in two rows. The connector utilizes a through-hole straight termination type, making it suitable for various PCB designs. It is part of the AMPMODU II series and is RoHS compliant, ensuring it meets environmental standards. The dimensions of the connector include a height of 12.4 mm, a width of 6.7 mm, and a depth of 2.9 mm. This product is available in multiple packaging units, providing flexibility for different project needs.
5P AMPMODU II Pin Header, 2.54mm Pitch, 10 Pos, 5A, Gold/Tin, Green Product overview: 826632-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826632-5 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
TE Connectivity 826632-5 Pin Header
TE Connectivity 826632-5 Pin Header
CONN, HEADER, 10POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-826632-5 | A106469-ND | 6695294P | 6695294 | 26H1410 |
| Product Name | 5A Electronic Connector | Headers, Male Pins | PCB Headers | PCB Headers | Conn, Header, 10Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity |
| Gender | Male / Plug | ||||
| Termination | Through Hole | Solder | Through Hole Straight | ||
| Current Rating | 3.0 amps | 5.0 amps | |||
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | Board to Board Connector |