TE Connectivity Headers, Male Pins 826470-3

Description
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121809-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121809-ND
Headers, Male Pins A121809-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 1639572 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1639572
PCB Headers 1639572
TE Connectivity 826470-3 PCB Header

TE Connectivity 826470-3 PCB Header

Supplier's Site
PCB Headers - 5093170 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5093170
PCB Headers 5093170
TE Connectivity 826470-3 PCB Header

TE Connectivity 826470-3 PCB Header

Supplier's Site
PCB Headers - 5093170P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5093170P
PCB Headers 5093170P
TE Connectivity 826470-3 PCB Header

TE Connectivity 826470-3 PCB Header

Supplier's Site
Mod 2 Pin Hdr Amp - Te Connectivity - 16H7599 - Newark, An Avnet Company
Chicago, IL, United States
Mod 2 Pin Hdr Amp - Te Connectivity
16H7599
Mod 2 Pin Hdr Amp - Te Connectivity 16H7599
MOD 2 PIN HDR

MOD 2 PIN HDR

Supplier's Site
2X3P Mod Ii Shrouded Header, Rt Ang. Amp - Te Connectivity - 77AC1684 - Newark, An Avnet Company
Chicago, IL, United States
2X3P Mod Ii Shrouded Header, Rt Ang. Amp - Te Connectivity
77AC1684
2X3P Mod Ii Shrouded Header, Rt Ang. Amp - Te Connectivity 77AC1684
2X3P MOD II SHROUDED HEADER, RT ANG.

2X3P MOD II SHROUDED HEADER, RT ANG.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A121809-ND 1639572 5093170 5093170P 16H7599
Product Name Headers, Male Pins PCB Headers PCB Headers PCB Headers Mod 2 Pin Hdr Amp - Te Connectivity
Connector Type Header Connector; Header Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-B38-01 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details