TE Connectivity Connectors,Interconnects 826629-6

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Fastening Type: Spring Lock Contact Length - Mating: 0.197" (5.00mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.500" (12.70mm) Insulation Height: 0.250" (6.35mm) Contact Finish Thickness - Mating: 30.0µin (0.76µm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-2
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Fastening Type: Spring Lock Contact Length - Mating: 0.197" (5.00mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.500" (12.70mm) Insulation Height: 0.250" (6.35mm) Contact Finish Thickness - Mating: 30.0µin (0.76µm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Fastening Type: Spring Lock Contact Length - Mating: 0.197" (5.00mm) Contact Length - Post: 0.102" (2.60mm) Overall Contact Length: 0.500" (12.70mm) Insulation Height: 0.250" (6.35mm) Contact Finish Thickness - Mating: 30.0µin (0.76µm) Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled Operating Temperature: -40°C ~ 85°C Material Flammability Rating: UL94 V-2

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Fastening Type: Spring Lock
Contact Length - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.102" (2.60mm)
Overall Contact Length: 0.500" (12.70mm)
Insulation Height: 0.250" (6.35mm)
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Operating Temperature: -40°C ~ 85°C
Material Flammability Rating: UL94 V-2

Buy Now Datasheet
PCB Headers - 6695269P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6695269P
PCB Headers 6695269P
TE Connectivity 826629-6 Pin Header

TE Connectivity 826629-6 Pin Header

Supplier's Site
Singapore, Singapore
3A Electronic Connector
316-826629-6
3A Electronic Connector 316-826629-6
6P 2.54mm Pitch Male Pin Header, Gold, PBT, UL94 V-0, 3A Product overview: 826629-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826629-6 can be used for catalog matching and distributor lookup.

6P 2.54mm Pitch Male Pin Header, Gold, PBT, UL94 V-0, 3A Product overview: 826629-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826629-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A121495-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121495-ND
Headers, Male Pins A121495-ND
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 99K0818 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
99K0818
Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 99K0818
CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Automotive Carton - 792-826629-6 - Utmel Electronic Limited
Hong Kong, China
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Automotive Carton
792-826629-6
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Automotive Carton 792-826629-6
Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Automotive Carton

Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Automotive Carton

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6695269P 316-826629-6 A121495-ND 99K0818 792-826629-6
Product Name Connectors,Interconnects PCB Headers 3A Electronic Connector Headers, Male Pins Connector, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity Conn Unshrouded Header HDR 6 POS 2.54mm Solder ST Thru-Hole Automotive Carton
Geometry Straight Vertical
Termination Through Hole Through Hole Straight Solder
Current Rating 3.0 amps 5.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data