3 Pos Straight Shrouded Header, 2.54mm Pitch, Male Pin, Gold/Tin Plating, 3A Product overview: 826467-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826467-3 can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Contact Type: Female Socket
Termination: Solder
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Material: Phosphor Bronze
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-826467-3 | A106740-ND | |
| Product Name | 3A Electronic Connector | Connectors,Interconnects | Headers, Male Pins |
| Gender | Male / Plug | ||
| Termination | Through Hole | Solder | |
| Current Rating | 3.0 amps |