TE Connectivity PCB Headers 826947-6

Description
TE Connectivity 826947-6 Pin Header
Request a Quote Datasheet
Description
TE Connectivity 826947-6 Pin Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 6812537 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6812537
PCB Headers 6812537
TE Connectivity 826947-6 Pin Header

TE Connectivity 826947-6 Pin Header

Supplier's Site
PCB Headers - 1735297 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1735297
PCB Headers 1735297
TE Connectivity 826947-6 Pin Header

TE Connectivity 826947-6 Pin Header

Supplier's Site
PCB Headers - 6812537P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6812537P
PCB Headers 6812537P
TE Connectivity 826947-6 Pin Header

TE Connectivity 826947-6 Pin Header

Supplier's Site
Singapore, Singapore
3A Electronic Connector
316-826947-6
3A Electronic Connector 316-826947-6
6 Pos 2.54mm RA Thru-Hole Header, 3A, Green Product overview: 826947-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826947-6 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm RA Thru-Hole Header, 3A, Green Product overview: 826947-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826947-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A122158-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122158-ND
Headers, Male Pins A122158-ND
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"

Buy Now Datasheet
6P Mod2 Stift Lei Amp - Te Connectivity - 42AJ7266 - Newark, An Avnet Company
Chicago, IL, United States
6P Mod2 Stift Lei Amp - Te Connectivity
42AJ7266
6P Mod2 Stift Lei Amp - Te Connectivity 42AJ7266
6P MOD2 STIFT LEI

6P MOD2 STIFT LEI

Supplier's Site
Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 13M4189 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
13M4189
Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity 13M4189
CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU II Series RoHS Compliant: Yes

CONN, HEADER, 6POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6812537 6812537P 316-826947-6 A122158-ND 42AJ7266 13M4189
Product Name PCB Headers PCB Headers 3A Electronic Connector Headers, Male Pins 6P Mod2 Stift Lei Amp - Te Connectivity Conn, Header, 6Pos, 1Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector; Wire to Board Connector Header Connector Board to Board Connector
Geometry Right Angle; Right angle Right Angle
Termination Solder Through Hole Through Hole Right Angle
Unlock Full Specs
to access all available technical data