2B 8 POS FEMALE PANEL MOUNT RIGHT ANGLE
8 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONN, RCPT, R/A, 8POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Right Angle Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 822BR08-213R001 | NOR1597-ND | 03AC0827 |
| Product Name | Connectors Circular,Industr,Push-Pull,Breakaway & Nett Warrior | Circular Connector Assemblies | Circular Conn, Rcpt, R/a, 8Pos, Panel; Product Range Norcomp |
| Connector Type | Circular / Cylindrical Connectors | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole, Right Angle | ||
| Voltage Rating | 500 volts | ||
| Current Rating | 10.0 amps |