TE Connectivity 826632-9 Pin Header
TE Connectivity 826632-9 Pin Header
TE Connectivity 826632-9 Pin Header
18 Pos 2.54mm Header HDR, Male Pin, Gold, 3A, Thru-Hole Product overview: 826632-9 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826632-9 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 6695304 | 6695304P | 1648686 | 316-826632-9 | 826632-9-ND |
| Product Name | PCB Headers | PCB Headers | PCB Headers | 3A Electronic Connector | Headers, Male Pins |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | |||
| Geometry | Straight; Straight | Straight | Straight; Straight | ||
| Termination | Solder | Solder | Through Hole |