TE Connectivity 825433-3 Pin Header
TE Connectivity 825433-3 Pin Header
TE Connectivity 825433-3 Pin Header
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
2.54mm Pitch 3 Pos Male Pin Header, Straight, Through Hole, 3A, Gold Product overview: 825433-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-825433-3 can be used for catalog matching and distributor lookup.
BOARD-TO-BOARD CONNECTOR, HEADER, 3 POSITION, 1 ROW; Connector Systems:Board-to-Boa
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6812408P | 1621710 | A106465-ND | 316-825433-3 | 99K0795 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Through-Hole 3A Electronic Connector | Board-To-Board Connector, Header, 3 Position, 1 Row; Connector Systems Amp - Te Connectivity |
| Geometry | Straight | Straight; Straight | |||
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | ||
| Termination | Solder | Through Hole | Through Hole Straight | ||
| Mounting | Through hole | Through Hole |