TE Connectivity Headers, Male Pins 825440-5

Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A121805-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A121805-ND
Headers, Male Pins A121805-ND
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

"Connector Header Through Hole 10 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
316-825440-5
Through-Hole Electronic Connector 316-825440-5
2.54mm Pitch 10 Pos 2 Row Male Pin Header, Gold Contact, Through Hole Product overview: 825440-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-825440-5 can be used for catalog matching and distributor lookup.

2.54mm Pitch 10 Pos 2 Row Male Pin Header, Gold Contact, Through Hole Product overview: 825440-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-825440-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 79J5587 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
79J5587
Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 79J5587
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A121805-ND 316-825440-5 79J5587
Product Name Headers, Male Pins Through-Hole Electronic Connector Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Number of Contacts 10 #
Unlock Full Specs
to access all available technical data