"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole"
CONN IC DIP SOCKET 24POS GOLD
DIP SOCKET, 24POS, 2.54MM; No. of Contacts:24Contacts;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A123219-ND | 824-AG31D-ESL-LF | 76AC5726 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Dip Socket, 24Pos, 2.54Mm; No. Of Contacts Amp - Te Connectivity |
| Mounting | Through Hole |