TE Connectivity 826652-7 Pin Header
TE Connectivity 826652-7 Pin Header
TE Connectivity 826652-7 Pin Header
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6689573P | 6689573 | 826652-7-ND | 19R9505 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | 7P Mod2 Stift Lei Amp - Te Connectivity |
| Geometry | Right Angle | Right Angle; Right angle | ||
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | ||
| Termination | Solder |