TE Connectivity Headers, Male Pins 826925-9

Description
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 826925-9-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
826925-9-ND
Headers, Male Pins 826925-9-ND
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"

"Connector Header Through Hole 18 position 0.100"" (2.54mm)"

Buy Now Datasheet
9P Mod2 Stift Lei Amp - Te Connectivity - 19R9525 - Newark, An Avnet Company
Chicago, IL, United States
9P Mod2 Stift Lei Amp - Te Connectivity
19R9525
9P Mod2 Stift Lei Amp - Te Connectivity 19R9525
9P MOD2 STIFT LEI

9P MOD2 STIFT LEI

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 826925-9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
826925-9
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 826925-9
CONN HEADER VERT 18POS 2.54MM

CONN HEADER VERT 18POS 2.54MM

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 826925-9-ND 19R9525 826925-9
Product Name Headers, Male Pins 9P Mod2 Stift Lei Amp - Te Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole Through Hole
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Headers, Male Pins - A26766-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details