"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
TE Connectivity 825433-6 Pin Header
TE Connectivity 825433-6 Pin Header
TE Connectivity 825433-6 Pin Header
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A106731-ND | 3885876P | 3885876 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers |
| Connector Type | Header Connector | Board to Board Connector; Wire to Board Connector | |
| Mounting | Through Hole | Through hole | |
| Current Rating | 5.0 amps |