72 Position Spring Piston Connector Through Hole
CONNECTOR, HEADER, 72POS, 2ROW, 2.54MM; Spring Loaded Connector Type:Pogo Pin Header; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:72Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ED90383-ND | 63R0989 |
| Product Name | Spring Loaded | Connector, Header, 72Pos, 2Row, 2.54Mm; Spring Loaded Connector Type Mill Max |
| Connector Type | Piston |