10 Pos 2 Row 2.54mm Pitch Male Pin Header, 3A, 5A, Green Product overview: 826925-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826925-5 can be used for catalog matching and distributor lookup.
TE Connectivity 826925-5 Pin Header
TE Connectivity 826925-5 Pin Header
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 316-826925-5 | 6695351P | 6695351 | A106480-ND |
| Product Name | 3A 5A Electronic Connector | PCB Headers | PCB Headers | Headers, Male Pins |
| Gender | Male / Plug | |||
| Termination | Through Hole | Solder | ||
| Current Rating | 3.0 amps | 5.0 amps | ||
| Geometry | Straight | Straight; Straight |