Mill-Max Mfg. Corp. Spring Loaded 825-22-008-10-001101

Description
8 Position Spring Piston Connector Through Hole
Request a Quote Datasheet
Description
8 Position Spring Piston Connector Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Loaded - ED10659-ND - DigiKey
Thief River Falls, MN, United States
Spring Loaded
ED10659-ND
Spring Loaded ED10659-ND
8 Position Spring Piston Connector Through Hole

8 Position Spring Piston Connector Through Hole

Buy Now Datasheet
Connector, Header, 2.54Mm, 8 Position, T/h; No. Of Contacts Mill Max - 39T6512 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2.54Mm, 8 Position, T/h; No. Of Contacts Mill Max
39T6512
Connector, Header, 2.54Mm, 8 Position, T/h; No. Of Contacts Mill Max 39T6512
CONNECTOR, HEADER, 2.54MM, 8 POSITION, T/H; No. of Contacts:8Contacts; Connector Type:Contact; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

CONNECTOR, HEADER, 2.54MM, 8 POSITION, T/H; No. of Contacts:8Contacts; Connector Type:Contact; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number ED10659-ND 39T6512
Product Name Spring Loaded Connector, Header, 2.54Mm, 8 Position, T/h; No. Of Contacts Mill Max
Connector Type Piston
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-1408-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details
PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details