DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
550
600
650
700
750
800
810
820
830
840
850
853
854
855
856
857
858
859
860
861
862
863
864
865
870
880
890
900
910
920
950
1000
1050
1100
1150
1200
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "10 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount, Through Board Tin" | |
| "10 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "12 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "14 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount, Through Board Tin" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "164 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Tin" | |
| "2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Gold Through Hole" | |
| "20 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "3 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "5 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "6 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "60 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "64 Position Female Connector PCI Express™ Gold 0.039"" (1.00mm) Black" | |
| "7 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "8 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws" | |
| "8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "9 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole" | |
| "Connector Header Surface Mount 26 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 12 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 18 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 3 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 30 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 36 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.197"" (5.00mm)" | |
| "Connector Header Through Hole 5 position 0.156"" (3.96mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 72 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.098"" (2.50mm)" | |
| "Connector Header Through Hole 80 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)" | |
| 10 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 10 Position Spring Piston Connector Surface Mount | |
| 10 Position Spring Piston Connector Through Hole | |
| 100 (4 x 25) Pos QFP Socket Tin-Lead Through Hole | |
| 12 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 12 Position Spring Piston Connector Surface Mount | |
| 12 Position Spring Piston Connector Through Hole | |
| 14 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 14 Position Spring Piston Connector Through Hole | |
| 144 (4 x 36) Pos QFP Socket Tin-Lead Through Hole | |
| 16 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 16 Position Spring Piston Connector Surface Mount | |
| 16 Position Spring Piston Connector Through Hole | |
| 160 (4 x 40) Pos QFP Socket Tin-Lead Through Hole | |
| 18 Position Ribbon Cable, DIP Header Connector Red IDC 28 AWG, Stranded or Solid Through Hole, Press-Fit | |
| 18 Position Spring Piston Connector Surface Mount | |
| 18 Position Spring Piston Connector Through Hole | |
| 2 Pin Screw Terminal, Power Tap 6-32 Through Hole, 45° Angle | |
| 2 Pin Screw Terminal, Power Tap 6-32 Through Hole, 60° Angle | |
| 2 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle | |
| 2 Pin Screw Terminal, Power Tap 6-32 Through Hole | |
| 2 Position Circular Connector Receptacle, Female Sockets Solder | |
| 2 Position Spring Piston Connector Surface Mount | |
| 2 Position Spring Piston Connector Through Hole | |
| 20 Position Spring Piston Connector Surface Mount | |
| 20 Position Spring Piston Connector Through Hole | |
| 200 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 200 Signal (100 Pair) Position Connector Differential Pair Array, Female Surface Mount Gold | |
| 200 Signal (100 Pair) Position Connector Differential Pair Array, Male Surface Mount Gold | |
| 22 Position Spring Piston Connector Through Hole | |
| 24 Position Spring Piston Connector Through Hole | |
| 26 Position Spring Piston Connector Through Hole | |
| 28 Position Spring Piston Connector Surface Mount | |
| 28 Position Spring Piston Connector Through Hole | |
| 288 Position DIMM DDR4 SDRAM Socket Surface Mount | |
| 3 Position Circular Connector Receptacle, Female Sockets Solder | |
| 3 Position Spring Piston Connector Surface Mount | |
| 3 Position Spring Piston Connector Through Hole | |
| 30 Position Spring Piston Connector Through Hole | |
| 32 Position Spring Piston Connector Surface Mount | |
| 32 Position Spring Piston Connector Through Hole | |
| 32POS MQS .63 HEADER 180DEG THR | |
| 34 Position Spring Piston Connector Through Hole | |
| 36 Position Spring Piston Connector Through Hole | |
| 38 Position Spring Piston Connector Through Hole | |
| 4 Pin Screw Terminal, Power Tap 10-32 Through Hole | |
| 4 Pin Screw Terminal, Power Tap 6-32 Through Hole, 45° Angle | |
| 4 Pin Screw Terminal, Power Tap 6-32 Through Hole, Right Angle | |
| 4 Pin Screw Terminal, Power Tap 6-32 Through Hole | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder | |
| 4 Position Spring Piston Connector Surface Mount | |
| 4 Position Spring Piston Connector Through Hole | |
| 40 Position Spring Piston Connector Through Hole | |
| 42 Position Spring Piston Connector Surface Mount | |
| 42 Position Spring Piston Connector Through Hole | |
| 44 Position Spring Piston Connector Through Hole | |
| 46 Position Spring Piston Connector Through Hole | |
| 48 Position Spring Piston Connector Through Hole | |
| 5 Position Circular Connector Receptacle, Female Sockets Solder | |
| 5 Position Spring Piston Connector Surface Mount | |
| 5 Position Spring Piston Connector Through Hole | |
| 50 Position Spring Piston Connector Surface Mount | |
| 50 Position Spring Piston Connector Through Hole | |
| 52 Position Spring Piston Connector Through Hole | |
| 54 Position Spring Piston Connector Through Hole | |
| 56 Position Spring Piston Connector Through Hole | |
| 58 Position Spring Piston Connector Through Hole | |
| 5P,RAST 2.5 TAB HEADER,EX- LOCKI | |
| 6 Pin Screw Terminal, Power Tap 10-32 Through Hole, Right Angle | |
| 6 Pin Screw Terminal, Power Tap 10-32 Through Hole | |
| 6 Pin Screw Terminal, Power Tap 6-32 Through Hole | |
| 6 Position Circular Connector Receptacle, Female Sockets Solder | |
| 6 Position Spring Piston Connector Surface Mount | |
| 6 Position Spring Piston Connector Through Hole | |
| 60 Position Spring Piston Connector Through Hole | |
| 62 Position Spring Piston Connector Through Hole | |
| 64 Position Spring Piston Connector Through Hole | |
| 66 Position Spring Piston Connector Through Hole | |
| 68 Position Spring Piston Connector Through Hole | |
| 7 Position Circular Connector Receptacle, Female Sockets Solder | |
| 7 Position Spring Piston Connector Surface Mount | |
| 7 Position Spring Piston Connector Through Hole | |
| 70 Position Spring Piston Connector Through Hole | |
| 72 Position SIMM RAM Socket Through Hole, 22° Angle | |
| 72 Position Spring Piston Connector Surface Mount | |
| 72 Position Spring Piston Connector Through Hole | |
| 76 MODII HDR DRST B/A .100CL LF | |
| 8 Position Circular Connector Receptacle, Female Sockets Solder | |
| 8 Position Spring Piston Connector Surface Mount | |
| 8 Position Spring Piston Connector Through Hole | |
| 81_BMA-50-0-1/111_NE | |
| 81_MCX-50-0-6/111_NE | |
| 81_MCX-50-0-6/111_NH | |
| 81_MCX-50-0-9/111_NH | |
| 81_MMBX-50-0-11/111_ NM | |
| 81_MMBX-50-0-2/111_N H | |
| 81_MMBX-50-0-2/111_N M | |
| 81_MMBX-S50-0-1/111_ NE | |
| 81_MMBX-S50-0-1/111_ NH | |
| 81_SMB-50-0-41/111_N E | |
| 81_SMB-50-0-41/111_N H | |
| 81_SMB-50-0-41/133_N E | |
| 81_SMP-S50-0-L1/111_ NE | |
| 81_SMP-S50-0-S1/111_ NE | |
| 89 (83 + 6 Power) Position Connector Differential Pair Array, Male Through Hole, Press-Fit Tin | |
| 9 Position Circular Connector Receptacle, Female Sockets Solder | |
| 9 Position Spring Piston Connector Surface Mount | |
| COAXIAL CONNECTOR, SMPM, 50 OHM, | |
| CONN HEADER R/A 2POS 3.96MM | |
| CONN HEADER VERT 70POS 2.54MM | |
| CONN RCPT FMALE 2POS GOLD SOLDER | |
| CONN RCPT FMALE 3POS GOLD SOLDER | |
| CONN RCPT FMALE 4POS GOLD SOLDER | |
| CONN RCPT FMALE 5POS GOLD SOLDER | |
| CONN RCPT FMALE 6POS GOLD SOLDER | |
| Connector Header position | |
| HDMI Receptacle Connector 19 Position Panel Mount; Surface Mount, Right Angle; Through Hole | |
| HIGH SPEED EDGE CARD CONNECTOR, | |
| MMBX Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| PCI EXP STRADDLE 164P BLK 1U | |
| PGPBX STRAIGHT PCB PLUG | |
| Rectangular Connectors - Housings | |
| SPRING-LOADED CONNECTOR WITH FLA | |
| SPRING-LOADED CONNECTOR WITH POI | |
| Terminator Coax Connector 50 Ohms | |
| Terminator Coax Connector |
| << Prev | Next >> |