NorComp Circular Connector Assemblies 822B010-213R001

Description
10 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - NOR1584-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
NOR1584-ND
Circular Connector Assemblies NOR1584-ND
10 Position Circular Connector Receptacle, Female Sockets Solder

10 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Circular Connector Assemblies - 5497-822B010-213R001-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
5497-822B010-213R001-ND
Circular Connector Assemblies 5497-822B010-213R001-ND
CONN RCPT FMALE 10POS GOLD SLDR

CONN RCPT FMALE 10POS GOLD SLDR

Buy Now Datasheet
Circular Conn, Rcpt, 10Pos, Panel; Product Range Norcomp - 03AC0928 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 10Pos, Panel; Product Range Norcomp
03AC0928
Circular Conn, Rcpt, 10Pos, Panel; Product Range Norcomp 03AC0928
CIRCULAR CONN, RCPT, 10POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 10POS, PANEL; Product Range:QUIK-LOQ 822B Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:PCB Socket; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number NOR1584-ND 03AC0928
Product Name Circular Connector Assemblies Circular Conn, Rcpt, 10Pos, Panel; Product Range Norcomp
Connector Type Receptacle, Female Sockets Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 500 volts
Current Rating 8.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50020-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
Headers, Male Pins - A28476-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details