10 Pos 2.54mm RA Thru-Hole Header, Male Pin, 3A, Tin Product overview: 826953-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826953-5 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
CONN HEADER R/A 10POS 2.54MM
5P MOD2 STIFT LEI
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-826953-5 | A122095-ND | 792-826953-5 | 77AC1722 |
| Product Name | 3A Electronic Connector | Headers, Male Pins | CONN HEADER R/A 10POS 2.54MM | 5P Mod2 Stift Lei Amp - Te Connectivity |
| Termination | Through Hole | Solder | ||
| Current Rating | 3.0 amps | 5.0 amps | 3.0 amps | |
| Connector Type | Header Connector |