"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Industrial Automation and Controls - Pneumatics, Hydraulics - Shock Absorbers, Dampers
Packaging: Bulk
Part Status: Obsolete
Contact Type: Female Socket
Mounting Type: Surface Mount
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.197" (5.00mm)
Contact Length - Post: 0.102" (2.60mm)
Insulation Height: 0.228" (5.80mm)
Contact Material: Phosphor Bronze
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
4 Pos 2.54mm RA Thru-Hole Unshrouded Header, Male Pin, 3A Product overview: 826662-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826662-2 can be used for catalog matching and distributor lookup.
TE Connectivity AMPMODU Series, 2.54mm Pitch 4 Way 2 Row Right Angle PCB Header, Solder Termination, 3A
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 826662-2-ND | 316-826662-2 | 792-826662-2 | |
| Product Name | Headers, Male Pins | Industrial Automation and Controls - Pneumatics, Hydraulics - Shock Absorbers, Dampers | 3A Electronic Connector | TE Connectivity AMPMODU Series, 2.54mm Pitch 4 Way 2 Row Right Angle PCB Header, Solder Termination, 3A |
| Connector Type | Header Connector | |||
| Mounting | Through Hole, Right Angle | Surface Mount | Through Hole | |
| Current Rating | 5.0 amps | 3.0 amps | 3.0 amps |