TE Connectivity Headers, Male Pins 826936-2

Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A122912-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122912-ND
Headers, Male Pins A122912-ND
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

"Connector Header Through Hole 2 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 3A Electronic Connector
316-826936-2
Through-Hole 3A Electronic Connector 316-826936-2
2P AMPMODU II Header, 2.54mm Pitch, 3A, Tin, Green PBT, Through Hole Product overview: 826936-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826936-2 can be used for catalog matching and distributor lookup.

2P AMPMODU II Header, 2.54mm Pitch, 3A, Tin, Green PBT, Through Hole Product overview: 826936-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826936-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HEADER VERT 2POS 2.54MM - 792-826936-2 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 2POS 2.54MM
792-826936-2
CONN HEADER VERT 2POS 2.54MM 792-826936-2
CONN HEADER VERT 2POS 2.54MM

CONN HEADER VERT 2POS 2.54MM

Supplier's Site
Breakaway Header, 2 Position, 2.54Mm Pitch; Connector Systems Amp - Te Connectivity - 19R9528 - Newark, An Avnet Company
Chicago, IL, United States
Breakaway Header, 2 Position, 2.54Mm Pitch; Connector Systems Amp - Te Connectivity
19R9528
Breakaway Header, 2 Position, 2.54Mm Pitch; Connector Systems Amp - Te Connectivity 19R9528
BREAKAWAY HEADER, 2 POSITION, 2.54MM PITCH; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

BREAKAWAY HEADER, 2 POSITION, 2.54MM PITCH; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:BrassRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A122912-ND 316-826936-2 792-826936-2 19R9528
Product Name Headers, Male Pins Through-Hole 3A Electronic Connector CONN HEADER VERT 2POS 2.54MM Breakaway Header, 2 Position, 2.54Mm Pitch; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector
Mounting Through Hole Through Hole
Current Rating 5.0 amps 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data