TE Connectivity 826632-4 Pin Header
TE Connectivity 826632-4 Pin Header
8P 2R 2.54mm Pitch Male Pin Header, Gold Plated Product overview: 826632-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-826632-4 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 8 POSITION, 2ROW, 2.54MM; Connector Systems:Board-to-Boa
CONN HEADER 8POS BRKWY VERT GOLD
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6695285 | 6695285P | 316-826632-4 | A106756-ND | 19R9491 | 792-826632-4 |
| Product Name | PCB Headers | PCB Headers | Electronic Connector | Headers, Male Pins | Connector, Header, 8 Position, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity | CONN HEADER 8POS BRKWY VERT GOLD |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector | Board to Board Connector | |||
| Geometry | Straight; Straight | Straight | ||||
| Termination | Solder | Through Hole | Through Hole Straight | Solder | ||
| Mounting | Through hole | Through Hole | Through Hole |